EN
  • EN
  • DE

L78L12ACD13TR

Part No L78L12ACD13TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 12V 0.1A 8-Pin SO N T/R / IC REG LDO 12V 0.1A 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 100mA
Operating Supply Current 6mA to 6.5mA
PSRR 42dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 1.7V @ 40mA
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 007577-L78L12ACD13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L78L
Introduction Date July 22, 2003
ECCN EAR99
Country of Origin China, Malaysia, Morocco, Singapore
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L78L12ACD13TR CAD Model

Description

STMicroelectronics L78L12ACD13TR Voltage Regulator

The L78L12ACD13TR from STMicroelectronics is a highly reliable, fixed output voltage regulator designed to deliver a stable 12V DC output. This electronic component is part of the L78L series, which is known for providing low-current, positive voltage regulators with a variety of fixed voltage outputs suitable for a wide range of applications.

This voltage regulator is capable of delivering up to 100mA of output current, making it an excellent choice for low power consumption devices. The L78L12ACD13TR comes in a compact surface-mount package, specifically the SO-8 package, which is ideal for space-constrained applications. This form factor allows for efficient use of PCB space and is well-suited for automated assembly processes.

The L78L12ACD13TR offers thermal overload protection, ensuring that the device remains protected under high temperature conditions that could otherwise lead to damage. Additionally, it features short-circuit protection, which safeguards the regulator and the connected load in the event of a fault condition. These protective features contribute to the reliability and longevity of the regulator, making it a trusted choice for critical applications.

With a wide operating temperature range, the L78L12ACD13TR is versatile enough to be used in various environments, from commercial to industrial settings. Its performance is characterized by excellent line and load regulation, ensuring a stable output voltage even with fluctuations in input voltage or variations in load.

Common applications for the L78L12ACD13TR include low power peripheral devices, low power microcontrollers, and other digital circuits that require a regulated 12V supply. Its ease of integration and robust protection features make it a popular choice among design engineers for developing reliable and efficient electronic systems.

For those looking to implement a dependable voltage regulation solution in their designs, the L78L12ACD13TR from STMicroelectronics stands out as a solid, efficient, and versatile component that meets stringent performance criteria.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0885 $50.0025
1,380+ $0.0727 $100.3260
2,135+ $0.0704 $150.3040
2,940+ $0.0681 $200.2140
3,795+ $0.0659 $250.0905
5,085+ $0.0590 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,888 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess