EN
  • EN
  • DE

L78L24ACD-TR

Part No L78L24ACD-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Positive voltage regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 24V
Output Current 100mA
Operating Supply Current 6mA ~ 6.5mA
PSRR 37dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 1194564-L78L24ACD-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L78L24
Introduction Date July 22, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L78L24ACD-TR CAD Model

Description

STMicroelectronics L78L24ACD-TR Voltage Regulator

The L78L24ACD-TR is a fixed-output voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This regulator is part of the L78L series and provides a precise 24V output voltage, making it an ideal choice for various electronic applications that require a stable voltage supply.

Key Features

  • Output Voltage: 24V with high accuracy and low dropout voltage.
  • Output Current: Up to 100mA of load current, suitable for low power devices.
  • Package: Available in a compact SO-8 package, which is ideal for space-constrained applications.
  • Thermal Overload Protection: Ensures the device remains operational by shutting down during excessive power dissipation.
  • Short Circuit Protection: Provides robustness and reliability by protecting the regulator and the load from damage due to short circuits.
  • Low Quiescent Current: Contributes to energy efficiency, making it suitable for battery-powered applications.
  • Wide Operating Temperature Range: Capable of functioning over a temperature range from -40°C to 125°C, ensuring performance under varying environmental conditions.

Applications

The L78L24ACD-TR voltage regulator is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for applications such as:

  • Power supplies for electronic equipment
  • Consumer electronics
  • Automation systems
  • Embedded systems
  • Microcontroller power supply

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the L78L24ACD-TR is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term performance and stability in your electronic projects.

Conclusion

Whether you are developing a new project or replacing a component in an existing circuit, the L78L24ACD-TR from STMicroelectronics offers a reliable and efficient solution for your voltage regulation needs. Its combination of features, including thermal and short circuit protection, along with a stable output, makes it a go-to component for engineers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess