EN
  • EN
  • DE

L78M08ABDT-TR

Part No L78M08ABDT-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 8V 0.5A 3-Pin(2+Tab) DPAK T/R / IC REG LDO 8V 0.5A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 8V
Output Current 500mA
Operating Supply Current 6mA
PSRR 56dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 8V
Voltage - Dropout (Typical) 2V @ 350mA
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 018395-L78M08ABDT-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name L78M
Introduction Date March 21, 1997
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian L78M08ABDT-TR CAD Model

Description

STMicroelectronics L78M08ABDT-TR Voltage Regulator

The L78M08ABDT-TR is a robust positive voltage regulator from STMicroelectronics, designed to deliver a fixed output voltage of 8V with an output current up to 500 mA. This product is part of the L78M series, which is celebrated for its reliability and efficiency in a wide range of electronic applications. The L78M08ABDT-TR is particularly suitable for use in consumer, industrial, and automotive applications where a stable voltage supply is critical.

Key Features

  • Output Voltage: Provides a precise 8V output, which is essential for maintaining consistent performance in electronic circuits.
  • Output Current: Capable of delivering up to 500 mA, making it suitable for a variety of moderate power requirements.
  • Thermal Overload Protection: Ensures the device remains safe and reliable by shutting down during excessive temperature conditions.
  • Short Circuit Protection: Offers protection against short-circuit conditions, contributing to the longevity of the regulator and the safety of the application.
  • Output Transition SOA Protection: Provides safe operating area protection, which prevents the device from being damaged by load dump voltage surges.
  • Wide Operating Temperature Range: With an operating temperature range from 0°C to 125°C, the regulator is designed to perform reliably in various environmental conditions.
  • Package: Available in a DPAK package, the L78M08ABDT-TR is designed for surface mount technology, making it easy to integrate into PCB designs.

Applications

The versatility of the L78M08ABDT-TR makes it an excellent choice for a broad spectrum of applications, including:

  • Consumer electronics such as audio and video equipment
  • Automotive electronics where stable voltage is crucial
  • Industrial systems that require reliable power regulation
  • Computer applications, including peripherals and motherboards
  • Telecommunication devices, including routers and switches

STMicroelectronics' commitment to quality and performance is evident in the L78M08ABDT-TR voltage regulator. Its combination of protection features, stable output, and wide operating temperature range makes it an ideal choice for designers looking to ensure the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4902 $51.4710
250+ $0.4022 $100.5500
390+ $0.3896 $151.9440
535+ $0.3771 $201.7485
690+ $0.3645 $251.5050
920+ $0.3268 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,770 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess