EN
  • EN
  • DE

L78M12ACDT-TR

Part No L78M12ACDT-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 0.5A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 500mA
Operating Supply Current 6mA
PSRR 55dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 2V @ 350mA
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 018404-L78M12ACDT-TR
Family Name L78M12AC
Introduction Date March 21, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L78M12ACDT-TR CAD Model

Description

STMicroelectronics L78M12ACDT-TR Voltage Regulator

The L78M12ACDT-TR from STMicroelectronics is a robust and reliable positive voltage regulator designed to offer a fixed output voltage of 12V with a precision of 4%. It is a part of the L78M series, which is well-known for providing linear voltage regulation in a wide array of electronic applications. This particular model, encased in a DPAK package, is capable of delivering an output current of up to 0.5A, making it suitable for moderate power requirements.

The L78M12ACDT-TR operates within an input voltage range of 19V to 35V, ensuring stability and functionality even under fluctuating input conditions. This component is engineered to protect your electronic circuits, featuring several built-in protection mechanisms such as thermal shutdown, short-circuit protection, and a safe area protection. These features contribute to the longevity and reliability of both the voltage regulator and the electronic system it is a part of.

With its ability to perform in commercial and industrial temperature ranges, from 0°C to 125°C, the L78M12ACDT-TR is versatile for use in a variety of environmental conditions. Whether it's integrated into consumer electronics, automotive applications, or industrial equipment, this voltage regulator maintains a stable 12V output, which is essential for sensitive electronics that require consistent voltage levels for optimal performance.

Installation and mounting are simplified thanks to its DPAK surface-mount package, which is suitable for high-density PCB designs. The compact size of the L78M12ACDT-TR makes it an excellent choice for space-constrained applications without compromising on power delivery or thermal performance.

STMicroelectronics' commitment to quality is evident in the L78M12ACDT-TR, as it adheres to the rigorous standards for which the company is known. Whether you are designing power supplies, developing consumer electronics, or working on automotive systems, this voltage regulator is an excellent choice for ensuring stable and reliable power management.

In summary, the L78M12ACDT-TR is a testament to STMicroelectronics' dedication to providing high-quality, dependable components for a wide range of power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2843 $51.1740
430+ $0.2333 $100.3190
665+ $0.2260 $150.2900
915+ $0.2187 $200.1105
1,185+ $0.2114 $250.5090
1,585+ $0.1896 $300.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,980 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess