EN
  • EN
  • DE

L9001-TR

Part No L9001-TR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description SPS - SIMPLE POWER SUPPLY - MULT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Automotive PMIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-PowerBSOP (0.295", 7.50mm Width)
Family Name L9001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19576-1, 497-19576-2, 497-19576-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876608-L9001-TR
Ultra Librarian 3D Model Ultra Librarian L9001-TR CAD Model

Description

The L9001-TR is a state-of-the-art automotive integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This advanced product is specifically designed to meet the rigorous demands of automotive applications, offering a robust and versatile solution for vehicle electronics systems. The L9001-TR is an integral component in the management and control of automotive functions, ensuring reliability and performance in a compact package.

Key Features

  • High Integration: The L9001-TR integrates multiple functions into a single chip, which helps reduce the complexity and size of automotive electronic control units (ECUs).
  • Automotive Grade: Designed to withstand harsh automotive environments, the L9001-TR meets the automotive industry's stringent quality standards, including extended temperature ranges and high reliability.
  • Power Management: With its efficient power management capabilities, the L9001-TR ensures optimal power delivery and distribution within the vehicle's electronic systems.
  • Communication Interfaces: The device includes several communication interfaces, which are essential for modern vehicles' interconnected systems.
  • Robust Protection: The L9001-TR features built-in protection circuits to guard against overvoltage, undervoltage, overcurrent, and thermal overload, contributing to the safety and longevity of the application.

Applications

The versatility of the L9001-TR makes it suitable for a wide range of automotive applications. It is commonly used in powertrain systems, body control modules, and advanced driver-assistance systems (ADAS). Its ability to handle multiple tasks simultaneously and efficiently makes it an essential component for modern vehicles that require high levels of electronic control and connectivity.

Technical Specifications

The L9001-TR is packaged in a robust and compact form factor, ensuring it can be integrated into various automotive systems without significant space constraints. It operates over a wide voltage range and is designed to function reliably over the automotive temperature range.

For detailed technical specifications, datasheets, and support documentation, customers are encouraged to visit the STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7791 $62.1283
30+ $3.9214 $117.6420
46+ $3.7988 $174.7448
63+ $3.6763 $231.6069
82+ $3.5537 $291.4034
109+ $3.1861 $347.2849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess