EN
  • EN
  • DE

L9935TR3LFHSSOP20

Part No L9935TR3LFHSSOP20
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068582-L9935TR3LFHSSOP20
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L9935TR3LFHSSOP20 CAD Model

Description

Introducing the L9935TR3LFHSSOP20 from STMicroelectronics

The L9935TR3LFHSSOP20 is a state-of-the-art automotive device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of STMicroelectronics' extensive portfolio of automotive-grade integrated circuits, specifically tailored for advanced vehicle systems.

The L9935TR3LFHSSOP20 is a dual H-bridge driver integrated circuit, encapsulated in a robust 20-lead SSOP package. It is engineered to drive inductive loads such as relays, solenoids, and other actuators with exceptional efficiency and reliability. This makes it an ideal choice for a wide range of automotive applications, including but not limited to engine management, body control modules, and convenience features within vehicles.

Key features of the L9935TR3LFHSSOP20 include:

  • High Output Current Capability: The device is capable of delivering high current to the load, with each H-bridge capable of handling currents up to several amperes. This ensures that it can drive most inductive loads with ease.
  • Low RDS(on): The low on-state resistance of the H-bridge transistors minimizes power dissipation, ensuring efficient operation and reduced thermal stress on the system.
  • Over-Temperature Protection: The integrated over-temperature protection feature safeguards the device and the load from thermal damage, enhancing system reliability.
  • Diagnostic Functions: Built-in diagnostic capabilities allow for real-time monitoring of the system's status, facilitating easier troubleshooting and maintenance.
  • Voltage Range: The device is designed to operate over a wide range of supply voltages, compatible with standard automotive battery voltages.

With its robust design and comprehensive feature set, the L9935TR3LFHSSOP20 is optimized for the harsh environments typical of automotive applications. Its small form factor and high integration level reduce the overall footprint on the PCB, enabling more compact and innovative designs.

STMicroelectronics' commitment to quality and performance is evident in the L9935TR3LFHSSOP20, making it a trusted and reliable solution for automotive designers looking to enhance the functionality and efficiency of their inductive load driving systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess