EN
  • EN
  • DE

L9959S-TR-D

Part No L9959S-TR-D
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC H-BRIDGE HIGH SIDE 24PSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Status Active
Applications General Purpose
Load Type Inductive, Capacitive, Resistive
Technology PMOS
Channel Output Current 3A
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 5 V to 28 V
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Over Temperature, Short Circuit
Win Source Part Number 1051445-L9959S-TR-D
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive
Ultra Librarian 3D Model Ultra Librarian L9959S-TR-D CAD Model

Description

The L9959S-TR-D from STMicroelectronics is a sophisticated motor driver designed to cater to the demanding requirements of automotive applications. This high-quality component is engineered to drive DC motors and stepper motors with outstanding precision and reliability. It is particularly suitable for applications such as headlamp beam leveling, HVAC actuators, and other in-vehicle systems that require motor control.

The L9959S-TR-D is a member of STMicroelectronics' extensive motor driver portfolio, which is renowned for its integration of advanced features and protection mechanisms. This ensures not only the functionality but also the safety and longevity of the motor control applications it is used in.

Key Features

  • Integrated Dual Full-Bridge Driver: Capable of driving two DC motors or one stepper motor, providing flexibility in application design.
  • Wide Operating Voltage Range: Designed to operate over a broad voltage range, accommodating the varying electrical conditions found in automotive environments.
  • Advanced Diagnostics: Equipped with smart diagnostic features that enable real-time monitoring, ensuring prompt detection and response to system anomalies.
  • High-Temperature Operation: The device is built to withstand high operating temperatures, a critical requirement for under-the-hood automotive applications.
  • Protection Features: Includes over-temperature shutdown, under-voltage shutdown, and over-current protection, safeguarding the device and the system it controls.

Applications

  • Automotive DC Motor Control
  • Stepper Motor Control for Headlamp Positioning
  • HVAC Actuator Control
  • Window Lift and Sunroof Actuators

The L9959S-TR-D is available in a compact package, making it an ideal choice for space-constrained automotive environments. Its robust design and comprehensive feature set make it an essential component for developers looking to create reliable and efficient motor control systems within the automotive industry. The device is also available in tape and reel packaging (denoted by the suffix -TR), facilitating automated manufacturing processes.

You May Also Be Interested in

Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Texas Instruments
PROTOTYPE
Lowest to $3.5711
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.1581
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6346 $53.1730
12+ $8.7259 $104.7108
18+ $8.4532 $152.1576
25+ $8.1805 $204.5125
32+ $7.9078 $253.0496
43+ $7.0898 $304.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess