EN
  • EN
  • DE

LCP12-150B1RL

Part No LCP12-150B1RL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 45A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Peak Pulse Current(Ippm) 45A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 60pF
Mounting SMD (SMT)
Dimension 8-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1051971-LCP12-150B1RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCP12-150B1RL CAD Model

Description

The LCP12-150B1RL is a high-performance, low-capacitance protection device from STMicroelectronics, designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This component is a member of the RailClamp® series, which are surge protectors that combine low clamping voltages with high surge capability, making them ideal for protecting sensitive electronic circuits.

Key Features

  • Low Capacitance: With a capacitance value of only 1.5 pF, the LCP12-150B1RL ensures that signal integrity is maintained, making it suitable for high-speed data applications such as USB 2.0, HDMI, and gigabit Ethernet.
  • ESD Protection: It meets the IEC 61000-4-2 standard for ESD protection, absorbing ESD strikes of ±15kV (air discharge) and ±8kV (contact discharge), thereby preventing damage to the protected device.
  • Low Clamping Voltage: The device features a low clamping voltage, which activates rapidly to protect sensitive components from voltage spikes without affecting normal operation.
  • Single-Line Protection: Designed to protect one data or I/O line, it provides a compact and efficient protection solution.
  • Surface-Mount Package: The LCP12-150B1RL comes in a small SOT-23-6L package, which is suitable for use in space-constrained applications.
  • RoHS Compliant: It adheres to the RoHS directive, making it environmentally friendly and suitable for use in various international markets.

Applications

The LCP12-150B1RL is versatile and can be used in a variety of applications where data line protection is crucial. These include:

  • Mobile Devices
  • Computers and Peripherals
  • Network Equipment
  • Telecommunication Systems
  • Set-Top Boxes
  • Video Interfaces

In summary, the STMicroelectronics LCP12-150B1RL is an essential component for designers looking to enhance the durability and reliability of their high-speed data interfaces. Its combination of low capacitance, high ESD protection, and small form factor makes it a top choice for modern electronic devices.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
STMicroelectronics
TRISIL 200V BIDIRECT SMA
Need more? Email Us
STMicroelectronics
TRISIL 180V BIDIRECT SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess