EN
  • EN
  • DE

PESD1LIN

Part No PESD1LIN
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description SOD-323 ESD PROTECTION DEVICES R / 44V, 70V Clamp 3A (8/20μs) Ipp Tvs Diode Surface Mount SOD-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr NXP
Series UMW
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V (Max), 24V (Max)
Voltage - Breakdown (Min) 17.1V, 25.4V
Voltage - Clamping (Max) @ Ipp 44V, 70V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse 160W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 13pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 654296-PESD1LIN
Ultra Librarian 3D Model Ultra Librarian PESD1LIN CAD Model

Description

Introducing the PESD1LIN ESD Protection Diode from NXP

As modern electronics continue to advance, the need for robust protection against electrostatic discharge (ESD) becomes increasingly critical. NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics, has developed the PESD1LIN, a state-of-the-art ESD protection diode that is specifically designed to safeguard low-speed, in-vehicle networks such as LIN bus and general-purpose I/Os from the perils of ESD and other transients.

Optimized for Automotive and Industrial Applications

The PESD1LIN is part of NXP's extensive range of ESD protection devices, which are optimized for use in automotive and industrial environments. This particular diode is compliant with the ISO 10605 and IEC 61000-4-2 standards, ensuring that it meets the stringent requirements for ESD protection in these demanding sectors. With its low clamping voltage and high surge capability, the PESD1LIN is an ideal choice for protecting sensitive electronic circuits.

Key Features and Benefits

  • Low Capacitance: The PESD1LIN features an ultra-low capacitance of typically 3 pF, which minimizes signal attenuation and ensures high data integrity for the protected lines.
  • High Surge Protection: With its ability to withstand ESD surges up to ±30 kV (contact discharge) and ±30 kV (air discharge), the PESD1LIN offers superior protection for electronic components.
  • Single-Line Bidirectional Protection: The bidirectional design of the diode provides protection for one data line or I/O port, simplifying circuit design and reducing component count.
  • SOT23 Package: The small SOT23 package allows for space-saving PCB designs, which is crucial in automotive applications where space is at a premium.
  • AEC-Q101 Qualified: This qualification ensures that the PESD1LIN meets the automotive industry's reliability standards for electronic components.

Applications

The PESD1LIN is versatile and can be used in a variety of applications beyond automotive networks, such as in industrial control systems, portable electronics, and any application where data lines are exposed to the risk of ESD events. Its robust design ensures reliable operation in harsh environments, making it an essential component for protecting the integrity and longevity of electronic systems.

With the PESD1LIN, NXP continues to demonstrate its commitment to providing cutting-edge solutions for ESD protection. By integrating this diode into your design, you can achieve a higher level of security and performance for your electronic products.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1545 $50.2125
695+ $0.1447 $100.5665
1,075+ $0.1398 $150.2850
1,540+ $0.1300 $200.2000
2,000+ $0.1252 $250.4000
2,495+ $0.1203 $300.1485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess