The LD1085D2M18TR from STMicroelectronics is a robust low-dropout voltage regulator designed to deliver a fixed 1.8V output with a maximum current of up to 3A. This high-performance component is a perfect solution for applications requiring a stable and reliable power supply, such as microcontrollers, RF devices, and analog circuits.
Key Features
- Output Voltage: Fixed at 1.8V, providing a precise voltage source for sensitive electronics.
- High Current Capability: Capable of supplying up to 3A of output current, making it suitable for high-power applications.
- Low Dropout Voltage: The low dropout voltage allows for efficient operation, even with a minimal difference between the input and output voltages.
- Stability: Designed to be stable with ceramic capacitors, ensuring a reliable performance over various load conditions and temperature ranges.
- Thermal Protection: Includes internal thermal shutdown protection to prevent damage from overheating.
- Package: Available in a D2PAK package, providing a compact footprint for space-constrained applications.
Applications
The LD1085D2M18TR is versatile and can be used in a wide range of applications, including:
- Power supplies for battery-operated devices
- Post-regulation for switching supplies
- Microcontroller power supply
- RF and analog circuits requiring low noise and stable voltage supply
Product Specifications
Parameter
Value
Output Voltage (V<sub>OUT)
1.8V
Output Current (I<sub>OUT)
Up to 3A
Dropout Voltage (V<sub>DO)
Typically low
Package
D2PAK
For more detailed information, designers and engineers can refer to the datasheet and technical documentation provided by STMicroelectronics. The LD1085D2M18TR is a reliable choice for anyone looking to enhance the performance and stability of their power supply systems.