EN
  • EN
  • DE

LD29150DT80R

Part No LD29150DT80R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 8V 1.5A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DPAK
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name LD29150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922862-LD29150DT80R
Ultra Librarian 3D Model Ultra Librarian LD29150DT80R CAD Model

Description

The LD29150DT80R from STMicroelectronics is a high-performance, fast response voltage regulator designed to provide a stable and reliable power supply in a wide range of applications. This device is particularly suitable for delivering up to 1.5A of output current with an input voltage range from 2.5V to 18V.

Key Features

  • Output Current: Capable of delivering up to 1.5A, the LD29150DT80R is ideal for powering heavy loads with high efficiency.
  • Low-Dropout Voltage: The low dropout voltage allows the regulator to maintain a constant output even when the supply voltage is very close to the output voltage, enhancing system efficiency.
  • Wide Input Voltage Range: With an operating input voltage between 2.5V and 18V, this regulator provides flexibility for various power supply designs.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to 13.8V, which can be set using external resistors, offering versatility for different circuit requirements.
  • Thermal Shutdown and Current Limit: Integrated protection features such as thermal shutdown and current limiting protect the device and the load from damage due to overheating and overcurrent conditions.
  • Low Ground Current: The low ground current characteristic of the LD29150DT80R contributes to an overall low power consumption, making it suitable for battery-powered applications.
  • Package: The device is available in a DPAK package, known for its small footprint and good thermal performance.

Applications

The LD29150DT80R is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Computer Peripherals
  • Industrial Controls
  • Battery-Powered Devices

Conclusion

With its robust design, adjustable output, and comprehensive protection features, the LD29150DT80R voltage regulator from STMicroelectronics is a reliable choice for engineers and designers looking to build stable and efficient power supply circuits in their applications. Its compatibility with a broad range of input voltages and high output current capability make it an excellent choice for a multitude of electronic devices.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess