EN
  • EN
  • DE

LD29150P2T33R

Part No LD29150P2T33R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 1.5A P2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 1.5A
Output Current 1.5A
Operating Supply Current 180μA to 80mA
PSRR 67dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.4V @ 1.5A
Mounting SMD (SMT)
Case / Package P2PAK
Win Source Part Number 122937-LD29150P2T33R
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LD29150P2T33R CAD Model

Description

Introducing the LD29150P2T33R Voltage Regulator from STMicroelectronics

The LD29150P2T33R is a high-quality, low-dropout voltage regulator (LDO) designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This LDO is engineered to provide a stable and reliable 3.3V output voltage, which is essential for powering various electronic components and systems. With its impressive features and robust design, the LD29150P2T33R is an ideal choice for a wide range of applications, including consumer electronics, automotive devices, and industrial equipment.

Key Features

  • Output Voltage: The LD29150P2T33R offers a fixed output voltage of 3.3V, which is common for logic ICs and microcontrollers.
  • High Current Capability: It can deliver up to 1.5A of continuous current, making it suitable for high-power applications.
  • Low Dropout Voltage: The LDO's low dropout voltage ensures efficient operation, even with a minimal difference between the input and output voltages.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating and potential damage.
  • Current Limiting: Additionally, the LD29150P2T33R features current limiting to protect the regulator and the load from overcurrent conditions.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 14V, the regulator is versatile and can accommodate various power supply scenarios.

Applications

The LD29150P2T33R is well-suited for applications that require a stable and precise voltage supply, such as:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Automotive electronics
  • Telecommunication equipment
  • Industrial control systems

Package and Reliability

The LD29150P2T33R comes in a compact DFN6 (3x3mm) package, which allows for space-saving on printed circuit boards (PCBs) while providing excellent thermal performance. The device is characterized by a low level of output noise, which is critical for sensitive analog circuits. Moreover, its robust design ensures long-term reliability, making it a preferred choice for designers looking for a dependable power management solution.

With its combination of performance, protection features, and versatility, the LD29150P2T33R from STMicroelectronics stands out as a top-tier component for any design requiring a reliable LDO voltage regulator.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3467 $60.6015
105+ $1.1051 $116.0355
165+ $1.0706 $176.6490
225+ $1.0360 $233.1000
290+ $1.0015 $290.4350
390+ $0.8979 $350.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess