The LD2981AM50TR from STMicroelectronics is a high-performance, low-dropout (LDO) linear voltage regulator that offers a stable and reliable power supply solution for a wide range of applications. This regulator features a fixed output voltage of 5.0V, making it ideal for powering 5V logic circuits and other standard 5V-operated devices.
With an ability to deliver up to 100mA of output current, the LD2981AM50TR is well-suited for low-power consumption devices such as microcontrollers, sensors, and RF circuits. Its low dropout voltage ensures efficient operation even when the input voltage is very close to the output voltage, which is particularly beneficial in battery-powered applications where maximizing battery life is crucial.
The LD2981AM50TR is designed with several protective features to ensure the safety and longevity of the connected components. It incorporates overcurrent protection, which safeguards the device and the load from damage in the event of excessive current draw. Additionally, thermal shutdown protection is included to prevent overheating, and it automatically turns off the regulator if the junction temperature exceeds a safe threshold.
This LDO voltage regulator comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint allows for integration into densely packed PCBs without sacrificing performance or reliability.
Key features of the LD2981AM50TR include:
- Fixed 5.0V output voltage
- Up to 100mA output current
- Low dropout voltage for efficient operation
- Overcurrent and thermal shutdown protection
- Low ground current
- Wide operating temperature range
- Compact SOT-23 package
Overall, the LD2981AM50TR is a reliable and efficient solution for applications requiring a stable 5V supply. Its combination of performance, protection features, and compact size make it a versatile choice for designers and engineers looking to optimize their power management systems.