EN
  • EN
  • DE

LD2985AM30R

Part No LD2985AM30R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.575V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 4mA
PSRR 45dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1052037-LD2985AM30R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LD2985AM30R CAD Model

Description

The LD2985AM30R from STMicroelectronics is a high-performance, low-dropout voltage regulator designed for applications that demand low power consumption and high voltage accuracy. This device is particularly well-suited for battery-powered systems such as personal digital assistants (PDAs), cellular phones, and portable audio players, where extended battery life is a key requirement.

Key Features

  • Low Dropout: With a very low dropout voltage of typically just 0.2V at a 50mA load, this regulator ensures efficient operation even when the supply voltage is very close to the output voltage.
  • High Accuracy: The output voltage is guaranteed to be within ±1% of the rated 3.0V, providing precise voltage regulation for sensitive electronic components.
  • Low Quiescent Current: The LD2985AM30R boasts an extremely low quiescent current of 0.2µA in off mode and 500µA in on mode, which significantly enhances battery life in portable applications.
  • Stable with Low ESR Capacitors: The regulator is stable with low ESR ceramic capacitors, offering improved performance in terms of ripple rejection and output noise.
  • Thermal and Overcurrent Protection: The device includes internal thermal shutdown and current limiting features to protect the electronic system from damage caused by excessive heat and overcurrent conditions.

Applications

The LD2985AM30R is versatile and can be used in various applications. Its main uses include:

  • Mobile phones and communication devices
  • Portable media players and audio devices
  • Personal digital assistants (PDAs)
  • Portable gaming systems
  • GPS receivers
  • Other battery-powered devices

Product Details

The LD2985AM30R is available in a SOT-23-5 package, which is ideal for space-constrained applications. Its 3.0V output voltage is optimized for logic ICs, and the device supports a wide input voltage range, making it flexible for use in various system configurations. With its combination of features, the LD2985AM30R is an excellent choice for designers looking to maximize the performance and battery life of their portable electronic products.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0743 $53.7150
115+ $0.8815 $101.3725
180+ $0.8540 $153.7200
245+ $0.8264 $202.4680
315+ $0.7989 $251.6535
420+ $0.7162 $300.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,464 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess