The LD33VGK16M is a high-performance, low-dropout voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This component is specifically engineered to deliver a stable and precise 3.3V output voltage, making it an ideal choice for a wide range of electronic applications that require a reliable power supply.
With a maximum output current of up to 1.6A, the LD33VGK16M is capable of powering complex circuits without compromising on efficiency or thermal performance. Its low dropout voltage ensures that it continues to provide a consistent output even when the input voltage is very close to the output voltage, which is particularly useful in battery-operated devices where preserving energy is crucial.
The LD33VGK16M boasts a robust design with built-in protection features such as overcurrent protection, thermal shutdown, and overvoltage protection, safeguarding your electronic devices against potential damage from electrical anomalies. Additionally, the regulator has a low quiescent current, which contributes to its overall energy efficiency, making it an environmentally friendly choice for power-sensitive designs.
This voltage regulator's compact package allows for easy integration into a variety of circuit boards, including those with limited space. It is compatible with common surface-mount technology (SMT), facilitating streamlined manufacturing processes and ensuring a secure and reliable solder connection.
Whether you're designing consumer electronics, portable devices, or industrial equipment, the LD33VGK16M from STMicroelectronics offers the performance and reliability you need to ensure your product operates at its best. With its combination of high output current, low dropout, and protection features, this voltage regulator stands out as a top-tier power management solution in its class.
For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics website or contact their support team for technical assistance.