EN
  • EN
  • DE

LD39030SJ28R

Part No LD39030SJ28R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Digital still cameras | IC REG LIN 2.8V 300MA 4FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 2.8V
Maximum Dropout Voltage 0.3V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 50μA
Maximum Supply Current 85μA
PSRR 62dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 4-UFBGA, FCBGA
Supplier Device Package 4-FlipChip
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1195876-LD39030SJ28R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD39030SJ28R CAD Model

Description

STMicroelectronics LD39030SJ28R - Low Drop Voltage Regulator

The LD39030SJ28R from STMicroelectronics is a high-performance, low-dropout voltage regulator designed for applications that require efficient power management and a stable voltage supply. This regulator is capable of delivering up to 300 mA of continuous output current with a low dropout voltage, making it an ideal choice for battery-operated devices, portable electronics, and other space-constrained applications.

Key Features

  • Output Voltage: The LD39030SJ28R provides a fixed output voltage of 2.8V, suitable for powering a wide range of low-voltage ICs and microcontrollers.
  • High Accuracy: This voltage regulator maintains high accuracy with a precise output voltage tolerance, ensuring reliable operation of sensitive electronic components.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, especially critical when operating close to the battery's end-of-discharge voltage.
  • Current Limiting: Built-in current limiting protects the device and the load from damage due to overcurrent conditions.
  • Thermal Protection: The integrated thermal shutdown feature prevents the regulator from overheating, enhancing the longevity of the product.
  • Low Quiescent Current: The device features a low quiescent current, which is extremely beneficial for extending battery life in portable applications.
  • Package: It comes in a compact SOT-323-5L package, which is ideal for space-constrained designs.

Applications

The LD39030SJ28R is versatile and can be used in a variety of applications, including:

  • Mobile phones and personal media players
  • Wireless headsets and wearable devices
  • Portable gaming systems
  • GPS devices
  • Healthcare and medical instruments
  • Smart sensors and IoT devices

With its combination of features, the LD39030SJ28R from STMicroelectronics is an excellent choice for designers looking for a reliable and efficient voltage regulator for their next project.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3740 $57.9700
380+ $0.3069 $116.6220
585+ $0.2973 $173.9205
805+ $0.2877 $231.5985
1,040+ $0.2781 $289.2240
1,390+ $0.2494 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,895 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess