EN
  • EN
  • DE

MAX9919FASA

Part No MAX9919FASA
Manufacturer Maxim Integrated
Description -20V to +75V Input Range, Precision Uni-/Bidirectional, Current-Sense Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215494-MAX9919FASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9919FASA CAD Model

Description

The MAX9919FASA from Maxim Integrated is a high-performance, precision current-sense amplifier that offers a wide input common-mode voltage range, low input offset voltage, and a high accuracy current-sense solution suitable for a variety of applications.

This device is designed to monitor current via the voltage drop across shunt resistors, making it an ideal choice for power management systems that require precise current monitoring. It features a bidirectional sensing capability that allows it to measure current flowing in both directions, adding to its versatility in different circuit configurations.

The MAX9919FASA operates over a wide common-mode voltage range from -0.1V to +28V, which enables it to function in systems with high-side or low-side current sensing. The low input offset voltage of the amplifier ensures accurate current measurement even at very low voltage drops across the shunt resistor.

With a quiescent current of only 100µA, the MAX9919FASA is optimized for power-sensitive applications. The device is also capable of operating over a wide temperature range, making it suitable for industrial applications that may encounter extreme operating conditions.

The MAX9919FASA comes in a small 8-pin SOIC package, which is both space-efficient and easy to integrate into existing designs. Its precision and small footprint make it an excellent choice for portable devices, battery management systems, and any application where accurate current measurement is crucial.

Maxim Integrated ensures that the MAX9919FASA meets stringent quality and performance standards, providing designers with a reliable component that can be incorporated into various electronic systems with confidence.

Whether you're designing a sophisticated power supply, managing battery life in portable devices, or monitoring load current in industrial machinery, the MAX9919FASA offers a compact, accurate, and energy-efficient solution for your current sensing needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7571 $52.5994
33+ $3.0827 $101.7291
51+ $2.9864 $152.3064
70+ $2.8900 $202.3000
90+ $2.7937 $251.4330
120+ $2.5047 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,905 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess