EN
  • EN
  • DE

PIC18C601-I/PT

Part No PIC18C601-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features PIC series Microcontroller IC 8-Bit 25MHz - ROMless 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 18C
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Type ROMless
Supply Voltage 4.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC18C601
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC18C601-I/PT-NDR, PIC18C601I/PT
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889628-PIC18C601-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18C601-I/PT CAD Model

Description

Microchip Technology's PIC18C601-I/PT Microcontroller

The PIC18C601-I/PT is a high-performance microcontroller from Microchip Technology, renowned for its robust architecture, versatile features, and reliable performance in a wide range of applications. This microcontroller is part of the PIC18 family, which is known for its enhanced flash microcontrollers with a 16-bit program word architecture and up to 10 MIPS performance at 40 MHz.

This particular model comes in a 64-TQFP package and is designed to operate over the industrial temperature range. It features a rich set of peripherals, making it an ideal choice for complex applications that require a combination of interfacing capabilities, computational power, and stability.

Key Features of the PIC18C601-I/PT:

  • Core: The device is built around a powerful PIC18 core with a 16-bit instruction set and a linear memory addressing of up to 2 MB.
  • Memory: It includes 16 KB of flash memory, which provides ample space for application code, and 768 bytes of RAM for data storage.
  • Speed: The microcontroller offers a maximum CPU speed of 40 MHz, delivering up to 10 MIPS of processing power, which is suitable for time-critical tasks and complex algorithms.
  • I/O Ports: It features 25 I/O pins, which can be configured for various digital input/output functions, providing flexibility in connecting to other components or devices.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to interface with analog sensors and convert their signals for digital processing.
  • Communication Interfaces: The PIC18C601-I/PT supports multiple communication protocols, including UART, SPI, and I2C, facilitating easy data exchange with other microcontrollers, sensors, and peripherals.
  • Power Management: It offers various power-saving modes, such as idle and sleep modes, which help in reducing power consumption for battery-powered applications.

The PIC18C601-I/PT is a versatile microcontroller that caters to engineers and designers looking for a mix of high performance, extensive memory, and a wide range of peripherals. Whether it's for industrial controls, consumer electronics, automotive applications, or Internet of Things (IoT) devices, this microcontroller provides a reliable and efficient solution.

With its robust design and comprehensive feature set, the PIC18C601-I/PT from Microchip Technology stands out as a top choice for those who demand the best in microcontroller technology.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess