EN
  • EN
  • DE

LDK120DM33R

Part No LDK120DM33R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description 200 mA low quiescent current very low noise LDO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.3V
Output Current 200mA
Operating Supply Current 60μA ~ 100μA
PSRR 55dB (120Hz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1195924-LDK120DM33R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name LDK120
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian LDK120DM33R CAD Model

Description

Introducing the LDK120DM33R Low Dropout Voltage Regulator

The LDK120DM33R is a state-of-the-art low dropout (LDO) voltage regulator manufactured by STMicroelectronics, a leader in semiconductor solutions. Designed to provide a stable and reliable power supply, this component is an ideal choice for sensitive electronic applications where voltage precision is critical.

Key Features of the LDK120DM33R

  • Low Dropout Voltage: The LDK120DM33R offers an extremely low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, thus conserving energy and prolonging battery life in portable applications.
  • Output Current: This voltage regulator can deliver up to 200 mA of output current, making it suitable for a wide range of applications, from microcontrollers to RF circuits.
  • Fixed Output Voltage: The device provides a fixed 3.3V output, which is a common requirement for digital circuits, ensuring compatibility with a variety of standard logic ICs.
  • High PSRR: The high power supply rejection ratio (PSRR) of the LDK120DM33R minimizes the effects of fluctuations in the input voltage on the output, thereby providing a more stable voltage to sensitive components.
  • Thermal Protection: Built-in thermal shutdown protects the device from damage due to overheating, enhancing its reliability and longevity.
  • Short-Circuit Protection: The LDK120DM33R also features short-circuit protection, which safeguards the regulator and the downstream components from potential damage caused by output short circuits.

Applications

The LDK120DM33R is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supply
  • Power management for IoT devices
  • Consumer electronics
  • Automotive and industrial applications

Conclusion

With its robust feature set, the LDK120DM33R from STMicroelectronics is a top choice for engineers and designers looking for a reliable LDO voltage regulator. Its low dropout performance, combined with protection features, ensures a stable and secure power supply for sensitive electronics, enhancing system performance and reliability.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6442 $51.5360
190+ $0.5286 $100.4340
295+ $0.5121 $151.0695
405+ $0.4955 $200.6775
525+ $0.4790 $251.4750
700+ $0.4295 $300.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,940 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess