EN
  • EN
  • DE

LDK120PU08R

Part No LDK120PU08R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.8V 200MA 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (1.2x1.3)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-XFDFN
Case / Package 6-DFN (1.2x1.3)
Family Name LDK120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-14678-2, -497-14678-1, -497-14678-6, 497-14678-6, 497-14678-2, 497-14678-1, LDK120PU08R-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876915-LDK120PU08R
Ultra Librarian 3D Model Ultra Librarian LDK120PU08R CAD Model

Description

Introducing the LDK120PU08R Low-Dropout Regulator from STMicroelectronics

The LDK120PU08R is a highly efficient low-dropout (LDO) voltage regulator from STMicroelectronics, designed to deliver a stable and precise voltage supply. This component is an ideal solution for battery-powered devices, as well as for other applications where a low voltage operation is crucial. With its ability to provide a maximum output current of 200 mA, the LDK120PU08R is perfect for powering sensitive analog and digital circuits that require a clean and steady voltage.

Key Features

  • Output Voltage: The LDK120PU08R offers a fixed output voltage of 0.8V, which is essential for low-voltage operations in modern microcontrollers and digital ICs.
  • High Accuracy: The output voltage tolerance is impressively tight, ensuring that the connected components receive a consistent voltage supply.
  • Low-Dropout: With a very low dropout voltage, this LDO can operate efficiently even when the input voltage is close to the output voltage, maximizing battery life.
  • Low Quiescent Current: The device features a low quiescent current, which is beneficial for prolonging battery life in portable applications.
  • Thermal Protection: The LDK120PU08R is equipped with thermal shutdown protection, safeguarding the device from damage due to overheating.
  • Short-Circuit Protection: Built-in short-circuit protection adds an extra layer of security, ensuring the regulator and your application are protected from potential harm.

Applications

The LDK120PU08R is highly versatile and can be used in a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless Modules and IoT Devices
  • Microcontroller Power Supply
  • Power Management for Peripheral Devices

With its robust design and comprehensive feature set, the LDK120PU08R from STMicroelectronics is a reliable choice for designers looking to enhance the performance and efficiency of their electronic products. Whether you're working on portable devices, power-sensitive applications, or any project requiring a stable power supply, this LDO regulator offers a compact, efficient, and cost-effective solution.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2382 $50.0220
515+ $0.1954 $100.6310
795+ $0.1893 $150.4935
1,095+ $0.1832 $200.6040
1,415+ $0.1771 $250.5965
1,890+ $0.1588 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess