EN
  • EN
  • DE

LDK715PU33R

Part No LDK715PU33R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description High input voltage 85 mA LDO linear regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Number of Regulators 1
Output Current 85mA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 1195928-LDK715PU33R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LDK715PU33R CAD Model

Description

STMicroelectronics LDK715PU33R Low Dropout Voltage Regulator

The LDK715PU33R from STMicroelectronics is a high-performance low dropout (LDO) voltage regulator designed to deliver a stable and precise 3.3V output. It is an ideal solution for providing clean power to sensitive electronic circuits and systems, especially in applications where power efficiency and voltage stability are crucial.

Key Features

  • Output Voltage: 3.3V with excellent load and line regulation.
  • Low Dropout Voltage: Ensures efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 150 mA of continuous current to the load.
  • Low Quiescent Current: Minimizes power consumption when the device is in idle mode, making it suitable for battery-powered applications.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
  • Short-Circuit Protection: Provides robust protection against short-circuit conditions, enhancing system reliability.
  • Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to 125°C.
  • Small Package: Available in a compact SOT-89 package, which saves valuable board space.

Applications

The LDK715PU33R is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Consumer electronics
  • Automotive electronics
  • Telecommunications
  • Medical equipment

Why Choose the LDK715PU33R?

STMicroelectronics' LDK715PU33R stands out for its ability to maintain a stable voltage output in the face of varying input voltages and load conditions. Its low quiescent current and high-efficiency operation make it an excellent choice for power-sensitive applications. The combination of thermal and short-circuit protection ensures that your electronic systems operate safely and reliably. With its compact footprint, the LDK715PU33R is perfect for space-constrained applications without compromising on performance.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6552 $52.4160
190+ $0.5376 $102.1440
290+ $0.5208 $151.0320
400+ $0.5040 $201.6000
515+ $0.4872 $250.9080
690+ $0.4368 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess