EN
  • EN
  • DE

LDL112PUR

Part No LDL112PUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 1.2A 6DFN / Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-DFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer STMicroelectronics
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 4.9V
Voltage Dropout (Max) 0.6V @ 1.2A
Current - Output 1.2A
Current - Quiescent (Iq) 70 µA
Current - Supply (Max) 400 µA
PSRR 53dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Current
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number LDL112
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-15504-6,497-15504-1,497-15504-2,-497-15504-1,-497-15504-2,497-15504-6
Standard Package 3,000
Win Source Part Number 1320057-LDL112PUR
Ultra Librarian 3D Model Ultra Librarian LDL112PUR CAD Model

Description

STMicroelectronics LDL112PUR Low Dropout Regulator

The LDL112PUR from STMicroelectronics is a high-performance low dropout (LDO) voltage regulator designed for applications requiring efficient power management and a stable voltage supply. This compact and reliable LDO regulator is an ideal choice for space-constrained and power-sensitive applications across various industries.

Key Features

  • Output Voltage Precision: The LDL112PUR offers an impressive output voltage precision, ensuring a consistent and reliable power supply to sensitive electronic components.
  • Low Dropout Voltage: With its low dropout voltage, this LDO regulator can maintain regulation with a minimal difference between the input and output voltage, making it highly efficient in battery-powered applications.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and allowing for flexible design options.
  • Thermal Protection: It includes built-in thermal shutdown protection, which safeguards the device and the system from potential damage due to overheating.
  • Current and Overload Protection: The LDL112PUR is equipped with current limiting and short-circuit protection features, enhancing system reliability and longevity.

Applications

The versatility of the LDL112PUR makes it suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supply
  • Automotive electronics
  • Consumer electronics
  • Telecommunications equipment

Product Specifications

The LDL112PUR is available in a small surface-mount package, which is perfect for modern compact circuit designs. Below are some of the key specifications:

  • Output Voltage: Adjustable and fixed options available
  • Output Current: Up to 200 mA
  • Dropout Voltage: Typically low at nominal conditions
  • Package: Ultra-small, leadless package for space-saving installation

With its robust feature set and STMicroelectronics' commitment to quality, the LDL112PUR is an excellent choice for designers looking to enhance the power efficiency and reliability of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7978 $51.8570
155+ $0.6546 $101.4630
240+ $0.6342 $152.2080
330+ $0.6137 $202.5210
425+ $0.5933 $252.1525
565+ $0.5319 $300.5235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess