EN
  • EN
  • DE

LDR2533BPT-R

Part No LDR2533BPT-R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/3.3V PPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.5V, 3.3V
Dropout Voltage-Max 0.8V @ 1A
Output Current 500mA, 1A
Operating Supply Current 50μA to 1.6mA
PSRR 70dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V, 3.3V
Voltage - Dropout (Typical) 0.3V @ 500mA, 0.4V @ 1A
Mounting SMD (SMT)
Case / Package PPAK
Win Source Part Number 070865-LDR2533BPT-R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LDR2533BPT-R CAD Model

Description

LDR2533BPT-R - STMicroelectronics

The LDR2533BPT-R is a high-performance, dual low-dropout voltage regulator (LDO) from STMicroelectronics, designed to provide stable and reliable power supply in a variety of applications. This regulator is specifically engineered to meet the rigorous demands of high-speed digital circuits, where maintaining a consistent voltage level is crucial for optimal performance.

Key Features

  • Dual Independent Outputs: The LDR2533BPT-R features two independent voltage outputs, which can be adjusted to different voltage levels, making it versatile for powering multiple devices with different voltage requirements.
  • Low Dropout Voltage: With its low dropout voltage design, this LDO can maintain regulation with a minimal difference between the input and output voltages, enhancing efficiency and reducing power loss.
  • High Output Accuracy: The device offers excellent output voltage accuracy, ensuring that the connected components receive a stable and precise voltage supply.
  • Adjustable Output Voltage: The output voltage can be set with external resistors, providing flexibility and customization to meet specific design requirements.
  • Thermal Protection: The LDR2533BPT-R comes with built-in thermal shutdown protection that safeguards the device and the application from damage due to excessive temperature rise.
  • Current Limiting: An internal current limit feature protects the regulator and the load from overcurrent conditions.

Applications

The LDR2533BPT-R is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Consumer electronics
  • Computer peripherals
  • Portable devices
  • Industrial controls

Package and Availability

The LDR2533BPT-R is available in a compact and robust package, ensuring easy integration into various circuit designs. Its availability in tape and reel packaging makes it suitable for high-volume production, facilitating efficient manufacturing processes.

With its combination of features, the LDR2533BPT-R from STMicroelectronics stands out as a reliable and efficient solution for applications requiring dual LDOs with high performance and adjustable output voltages.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2538 $62.6900
115+ $1.0288 $118.3120
175+ $0.9967 $174.4225
240+ $0.9644 $231.4560
310+ $0.9323 $289.0130
415+ $0.8359 $346.8985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess