EN
  • EN
  • DE

LED1642GWQTR

Part No LED1642GWQTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN DIM 40MA 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 19V
Channel Output Current 40mA
Frequency 30MHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-QFN
Win Source Part Number 1052237-LED1642GWQTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LED1642GWQTR CAD Model

Description

STMicroelectronics LED1642GWQTR LED Driver

The LED1642GWQTR is a cutting-edge, shift-register-based, 16-channel LED driver that offers an optimal solution for enhancing the performance and efficiency of LED lighting systems. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this driver integrates a wealth of features designed to simplify the design and operation of LED arrays commonly found in signage, backlighting, and decorative lighting applications.

Key Features

  • 16 Constant Current Output Channels: Each channel can sink up to 40mA, allowing for consistent and uniform brightness across all connected LEDs.
  • Adjustable Output Current: Through external resistors, designers can easily set the constant current from 5mA up to 40mA, providing flexibility in controlling the light intensity.
  • Error Detection: The LED1642GWQTR includes open LED and short-circuit detection features, enhancing the safety and reliability of the lighting system.
  • Thermal Shutdown Protection: To prevent overheating, the device automatically shuts down in the event of excessive temperatures, safeguarding both the driver and the LEDs.
  • Flexible Power Supply: The driver is designed to operate with a power supply voltage ranging from 3.3V to 5V, making it compatible with a variety of systems.
  • Shift-Register Interface: The serial interface reduces the number of lines needed to control the LED driver, simplifying PCB design and saving space.
  • Efficiency: High efficiency is achieved through low voltage operation and minimized voltage drop, leading to reduced power consumption.
  • Gradual Dimming: The device supports 12-bit (4096 steps) PWM dimming for each channel, allowing for smooth and precise brightness control.

Applications

The LED1642GWQTR is ideally suited for a wide range of applications that require precise control and consistent performance of LED arrays. Its robust feature set makes it perfect for:

  • Commercial and residential LED lighting
  • LED panels and signage
  • Decorative and architectural lighting
  • Backlighting for LCD displays
  • Emergency lighting

With its combination of reliability, versatility, and protection features, the LED1642GWQTR from STMicroelectronics is an excellent choice for designers looking to enhance the performance and longevity of their LED lighting solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7946 $53.1244
33+ $3.1135 $102.7455
50+ $3.0162 $150.8100
69+ $2.9189 $201.4041
89+ $2.8216 $251.1224
119+ $2.5297 $301.0343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess