EN
  • EN
  • DE

LET9045

Part No LET9045
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANSISTOR RF POWER N-CH 80V 9A / RF Mosfet LDMOS 28 V 300 mA 960MHz 17.5dB 59W PowerSO-10RF (Formed Lead)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Packaging Tube
Product Status Obsolete
Transistor Type LDMOS
Frequency 960MHz
Gain 17.5dB
Voltage - Test 28 V
Current Rating (Amps) 9A
Current - Test 300 mA
Power - Output 59W
Voltage - Rated 80 V
Case / Package PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Supplier Device Package PowerSO-10RF (Formed Lead)
Base Product Number LET9045
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number -497-12426,497-12426
Standard Package 50
Win Source Part Number 1324667-LET9045
Ultra Librarian 3D Model Ultra Librarian LET9045 CAD Model

Description

The LET9045 from STMicroelectronics is a highly efficient, low drop voltage regulator designed to deliver a fixed output with high accuracy. This component is ideal for applications that require a stable voltage supply while operating with a very low voltage drop across the device, ensuring maximum energy efficiency.

Key Features

  • Low Dropout Voltage: The LET9045 offers an extremely low dropout voltage, which makes it suitable for applications where the input voltage is very close to the output voltage, minimizing power loss and heat generation.
  • High Output Accuracy: This voltage regulator provides a precise output voltage, ensuring that the connected components receive a stable and accurate supply, which is crucial for sensitive electronic circuits.
  • Current and Thermal Limiting: Safety features such as current limiting and thermal shutdown are integrated to protect the device and the load from damage due to excessive current or overheating.
  • Wide Operating Temperature Range: The LET9045 is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications where temperatures can vary significantly.
  • Package Options: Available in several package types, the LET9045 can be chosen to best fit the space and layout requirements of a variety of circuit designs.

Applications

The LET9045 is versatile and can be used in multiple applications, including:

  • Automotive systems
  • Industrial control systems
  • Battery-powered devices
  • Microprocessor supply
  • Power management solutions

Technical Specifications

Parameter Value Output Voltage Fixed Dropout Voltage Low Output Current Up to 5 A (depending on model) Operating Temperature Range -40°C to +125°C Package Multiple options available

Overall, the LET9045 from STMicroelectronics is a robust and reliable choice for designers looking for a low drop voltage regulator capable of maintaining a consistent output under varying conditions.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess