EN
  • EN
  • DE

LET9045F

Part No LET9045F
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF LDMOS 80V 9A M-250
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Transistor Polarity LDMOS
Frequency 960MHz
Gain 17.7dB
Voltage - Test 28V
Current Rating 9A
Current - Test 300mA
Power - Output 59W
Voltage Rating 80V
Case / Package M250
Win Source Part Number 041039-LET9045F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LET9045F CAD Model

Description

STMicroelectronics LET9045F – Low Dropout Voltage Regulator

The LET9045F from STMicroelectronics is a high-performance low dropout (LDO) voltage regulator designed to offer a stable and reliable power supply in a variety of electronic applications. This LDO is capable of delivering up to 4.5A of continuous current with a low dropout voltage, making it an ideal choice for power-sensitive designs.

Key Features

  • High Current Capability: The LET9045F is capable of providing up to 4.5A of output current, catering to applications requiring significant power.
  • Low Dropout Voltage: This regulator maintains efficiency with a low dropout voltage, ensuring minimal power loss between the input and output.
  • Adjustable Output: The output voltage can be adjusted to meet the specific needs of your application, providing flexibility in design.
  • Thermal Protection: With built-in thermal shutdown, the device automatically turns off when it reaches a critical temperature, protecting itself from damage due to overheating.
  • Overcurrent Protection: The LET9045F includes overcurrent protection to safeguard the regulator and downstream components from excessive currents.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The LET9045F is versatile and can be used in a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication equipment
  • Portable devices
  • Power management solutions

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the LET9045F is no exception. This LDO voltage regulator is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic devices.

Whether you're designing automotive systems that require stable power supplies or creating portable devices where efficiency is key, the LET9045F provides the performance and reliability needed for your power regulation needs.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess