EN
  • EN
  • DE

LIS2L02AS4

Part No LIS2L02AS4
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description MEMS INERTIAL SENSOR: 2-Axis - ±2g/±6g LINEAR ACCELEROMETER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Analog
Axis X, Y
Acceleration Range ±2g, 6g
Sensitivity (mV/g) 660 (±2g) ~ 220 (±6g)
Bandwidth 1.5kHz
Output Type Analog Voltage
Operating Supply Voltage 2.4 V ~ 5.25 V
Features Adjustable Bandwidth, Selectable Scale
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SO
Win Source Part Number 1196481-LIS2L02AS4
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name LIS2L02AS4
Introduction Date June 05, 2002
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LIS2L02AS4 CAD Model

Description

STMicroelectronics LIS2L02AS4 - High-Precision Linear Accelerometer

The LIS2L02AS4 is a state-of-the-art linear accelerometer designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This precision instrument is engineered to provide accurate and reliable motion sensing in a variety of applications, making it an ideal choice for advanced industrial, automotive, and consumer electronics.

Key Features:

  • High Sensitivity: The LIS2L02AS4 offers a finely-tuned measurement range, ensuring high sensitivity and the ability to detect even the slightest changes in position or movement.
  • Low Power Consumption: Designed with efficiency in mind, this accelerometer operates on low power, making it suitable for battery-powered devices where longevity is crucial.
  • Wide Operating Temperature Range: With its robust design, the LIS2L02AS4 can function effectively across a broad range of temperatures, ensuring consistent performance in diverse environments.
  • Compact Form Factor: The small footprint of the device allows for easy integration into space-constrained designs without compromising on functionality.
  • Multiple Output Options: It provides versatile output options, including both analog and digital, for flexible data acquisition and integration with various systems.

Applications:

The LIS2L02AS4's high precision and adaptability make it suitable for a wide array of applications, including:

  • Inertial Measurement Units (IMUs)
  • Vibration Monitoring and Control
  • Impact Detection and Event Recording
  • Navigation and Positioning Systems
  • Consumer Electronics such as Smartphones and Gaming Devices
  • Vehicle Dynamics and Telematics

Technical Specifications:

With its advanced MEMS technology, the LIS2L02AS4 delivers high-resolution measurements. Its technical specifications include a dynamically selectable full-scale range, an embedded self-test feature that ensures the integrity of the sensor after assembly, and a high degree of shock resistance, making it a reliable choice for applications requiring durability.

In summary, the LIS2L02AS4 from STMicroelectronics represents a blend of precision, power efficiency, and versatility, packaged in a compact form factor ideal for a multitude of cutting-edge applications.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess