EN
  • EN
  • DE

LIS331DLFTR

Part No LIS331DLFTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-8G I2C/SPI 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 16 (±2g) to 4 (±8g)
Bandwidth 25Hz to 200Hz
Output Type I2C, SPI
Supply Voltage - Operating 2.16 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale, Sleep Mode
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LGA (3x3)
Win Source Part Number 206247-LIS331DLFTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS331DLFTR CAD Model

Description

The STMicroelectronics LIS331DLFTR is a high-performance, ultra-low-power 3-axis linear accelerometer belonging to the "nano" family, which sets a new standard in acceleration sensing for a vast range of applications. This MEMS sensor features a digital I2C/SPI serial interface, making it an ideal choice for applications where compact size and low power consumption are crucial.

Key Features:

  • Wide Supply Voltage Range: The device operates over a supply voltage range of 2.16 V to 3.6 V, making it adaptable to various power environments.
  • Adjustable Measurement Ranges: It offers selectable full scales of ±2g/±4g/±8g, allowing users to capture both motion and gravitational forces efficiently.
  • High Resolution: With high-resolution output data up to 12-bit, it provides precise acceleration measurement with low noise.
  • Embedded Features: The LIS331DLFTR comes with smart embedded features like free-fall detection, motion detection, and click/double-click recognition, enhancing its functionality for user interface applications.
  • Ultra-Low Power Consumption: It has power-saving modes that enable a reduction in power consumption, making it ideal for battery-powered devices.
  • Enhanced Robustness: The sensor is designed to withstand high shock survivability up to 10,000g, ensuring reliability in harsh environments.

Applications:

This accelerometer is suitable for a wide range of applications, including but not limited to:

  • Mobile devices (smartphones, tablets)
  • Pedometers and fitness trackers
  • Gaming and virtual reality input devices
  • Impact recognition and logging systems
  • Anti-theft systems and inertial navigation
  • Industrial and robotics applications

Package and Quality:

The LIS331DLFTR is available in a small, thin plastic land grid array package (LGA) and is guaranteed to operate over an extended temperature range from -40°C to +85°C. The device's compact footprint and low-profile package make it an excellent choice for space-constrained designs. Additionally, it is RoHS compliant and designed to meet the rigorous demands of the industry, ensuring high-quality and reliability for your product designs.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Freescale Semiconductor - NXP
XTRINSIC, PSI5 INTERTIAL SENSOR / Accelerometer X Axis ±240g 16-QFN (6x6)
Lowest to $11.6418
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7605 $51.8445
22+ $4.7266 $103.9852
33+ $4.5789 $151.1037
46+ $4.4312 $203.8352
59+ $4.2835 $252.7265
79+ $3.8404 $303.3916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess