The LM221D is a high-performance voltage comparator from STMicroelectronics designed to offer faster response times than standard comparators while maintaining low power consumption. This precision device is ideal for a wide range of applications, including limit comparators, simple analog-to-digital converters, pulse, square wave, and time delay generators.
With its capability to operate from a single power supply over a wide range of voltages, the LM221D is versatile and can be easily integrated into various circuit designs. The device can also be used with dual supplies, further enhancing its flexibility for different types of electronic applications.
Key Features
- Fast Response Time: The comparator is designed for quick response, which is critical for applications requiring high-speed signal processing.
- Low Power Consumption: Despite its speed, the LM221D maintains low power usage, making it suitable for battery-powered and portable devices.
- Wide Supply Voltage Range: It can function with a single supply voltage ranging from 2V to 36V, or dual supplies of ±1V to ±18V, providing designers with a broad operational scope.
- Input Offset Voltage: The LM221D features a low input offset voltage, which contributes to its precision in voltage comparison tasks.
- Output Stage: The output stage is designed to drive loads directly and is capable of sourcing or sinking large currents.
- Pin Compatibility: It is pin-compatible with the standard LM111 family of comparators, allowing for easy upgrades or replacements in existing designs.
Applications
- Industrial control systems
- Logic voltage level conversion
- Window comparators
- Analog-to-digital converters
- Timing circuits
- Peak detectors
Overall, the LM221D from STMicroelectronics is a reliable and efficient choice for designers looking to implement a precision voltage comparator in their electronic projects. Its combination of speed, low power, and wide supply voltage range ensures that it can meet the demands of a variety of applications.