EN
  • EN
  • DE

LNBH21PD-TR

Part No LNBH21PD-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONTROL/LNB SUPPLY 20PWRSOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8 V to 15 V
Number of Outputs 1
Output Voltage 13.3V, 18V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package PowerSO-20
Win Source Part Number 105832-LNBH21PD-TR
Family Name LNBH21
Introduction Date October 16, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBH21PD-TR CAD Model

Description

STMicroelectronics LNBH21PD-TR Product Overview

The LNBH21PD-TR from STMicroelectronics is a cutting-edge monolithic voltage regulator and interface IC, specifically designed for supplying and controlling 13/18V polarities and 22kHz tone in satellite set-top box units and satellite dish LNBs (Low Noise Block downconverters). This component is an integral part of the system that enables satellite TV reception, providing the necessary voltages and signals to the LNB, which is mounted on the satellite dish.

Key Features

  • Integrated Voltage Regulators: The LNBH21PD-TR is capable of providing selectable output voltages of 13V or 18V, which are essential for switching between different polarization modes of the LNB.
  • Tone Generation: It also includes a built-in 22kHz tone generator, used for controlling the local oscillator of the LNB for band switching purposes.
  • DiSEqC 2.X Compliant: The device adheres to the DiSEqC 2.X protocol standard, allowing for bidirectional communication between the satellite receiver and the LNB.
  • Overcurrent Protection: With its robust overcurrent protection, the LNBH21PD-TR ensures reliable operation by safeguarding the IC and the LNB against potential damage from current overloads.
  • Low Power Consumption: The device is designed for efficiency, boasting low power consumption which is crucial for minimizing heat generation and ensuring long-term reliability.
  • Thermal Protection: It also features thermal shutdown protection to prevent overheating, further enhancing the durability of the product.

Applications

The LNBH21PD-TR is primarily used in satellite TV systems, where it provides the necessary control voltages and signals to the LNB. It is suitable for single satellite receiver setups and can also be used in multi-switch environments, thanks to its compliance with the DiSEqC protocol.

Package and Availability

Available in a PowerSSO-16 package, the LNBH21PD-TR is designed for surface-mount technology (SMT), allowing for compact and efficient PCB design. Its robust packaging ensures that it can withstand the rigors of mass production and operation in various environmental conditions. STMicroelectronics offers this component in tape and reel packaging, facilitating its integration into automated manufacturing processes.

For designers and engineers looking to incorporate a reliable voltage regulator and interface IC into their satellite TV system designs, the LNBH21PD-TR from STMicroelectronics offers a perfect blend of performance, protection, and power efficiency.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2150 $50.5050
17+ $5.9200 $100.6400
27+ $5.7350 $154.8450
37+ $5.5500 $205.3500
47+ $5.3650 $252.1550
63+ $4.8100 $303.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 133 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess