EN
  • EN
  • DE

LNBH23QTR

Part No LNBH23QTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Controller 8V to 15V 32-Pin QFN EP T/R / IC LNB SUPPLY/CTRL DUAL 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8 V to 15 V
Number of Outputs 1
Output Voltage 13.4V, 18.5V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN Exposed Pad (5x5)
Win Source Part Number 019696-LNBH23QTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LNBH23
Introduction Date April 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LNBH23QTR CAD Model

Description

Introducing the LNBH23QTR from STMicroelectronics

The LNBH23QTR is a cutting-edge device from STMicroelectronics, designed to enhance the performance and efficiency of satellite receiver systems. This product is a highly integrated solution that simplifies the design of low-noise block downconverters (LNB) used in satellite dish applications. With its advanced features and compact form factor, the LNBH23QTR stands out in the market for its reliability and functionality.

Key Features

  • High Integration: The LNBH23QTR integrates a step-up DC-DC converter with I²C-compatible interfaces, enabling seamless communication and control within satellite receiver systems.
  • DiSEqC 2.x Compliant: This device is fully compliant with the DiSEqC 2.x standard, ensuring compatibility with a wide range of equipment and the ability to handle bidirectional communication protocols for satellite dish positioning.
  • Low Noise Figure: The low noise figure of the LNBH23QTR ensures high-quality signal reception, which is crucial for maintaining the integrity of the transmitted data from the satellite.
  • Overcurrent and Overtemperature Protection: The device includes built-in protection features that safeguard against overcurrent and overheating, contributing to the longevity and durability of the LNB system.
  • Adjustable Output Current Limit: Users can adjust the output current limit to match specific system requirements, providing flexibility in various application scenarios.

Applications

The LNBH23QTR is ideal for a range of satellite communication applications, including:

  • Digital Satellite Equipment Control (DiSEqC) systems
  • Satellite set-top boxes (STBs)
  • Direct broadcast satellite (DBS) systems
  • Satellite dish installations for both residential and commercial settings

With its robust design and versatile functionality, the LNBH23QTR from STMicroelectronics offers a high-performance solution for modern satellite communication challenges. It simplifies system design, reduces the need for external components, and provides a reliable and efficient operation, making it a top choice for manufacturers and designers in the satellite receiver industry.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1991 $65.9730
65+ $1.8053 $117.3445
100+ $1.7487 $174.8700
140+ $1.6921 $236.8940
180+ $1.6355 $294.3900
240+ $1.4669 $352.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess