EN
  • EN
  • DE

LNBP10SP

Part No LNBP10SP
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description LNB SUPPLY AND CONTROL VOLTAGE REGULATOR PARALLEL INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1202615-LNBP10SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBP10SP CAD Model

Description

STMicroelectronics LNBP10SP - Single-Channel LNB Supply and Control IC

The LNBP10SP from STMicroelectronics is a highly integrated solution designed to address the needs of modern satellite set-top boxes and satellite receivers. This single-channel LNB supply and control IC is capable of providing a stable and precise voltage to the Low Noise Block downconverter (LNB) in satellite dishes, which is crucial for the reception of satellite signals.

Constructed with advanced process technology, the LNBP10SP offers a combination of features that enhance performance and reliability for satellite system manufacturers. It is capable of supplying an output current of up to 150mA, which is sufficient for most single LNB applications. The device supports both vertical and horizontal polarization by providing selectable output voltages typically at 13V and 18V, respectively, which can be adjusted through an external resistor.

The LNBP10SP also includes a built-in tone oscillator that is compliant with DiSEqC 1.x and 2.x standards. This allows it to send control signals to the LNB for switching channels, polarization, or satellite positions. The tone generation can be enabled or disabled via the I2C interface, which is also used for additional configuration and monitoring of the IC.

Safety features are a key aspect of the LNBP10SP's design. It incorporates over-temperature protection, over-current protection, and under-voltage lockout to ensure stable operation under various conditions. Moreover, the device is equipped with a low-power standby mode, which significantly reduces power consumption when the satellite receiver is not in use.

The LNBP10SP is available in a compact PowerSSO-16 package, which is designed to minimize the PCB footprint and simplify the design of the end application. Its robust design and comprehensive feature set make the LNBP10SP an excellent choice for satellite receiver manufacturers looking for a reliable and efficient solution for LNB power supply and control.

With its advanced features and protection mechanisms, the LNBP10SP stands out as a versatile and durable component that ensures seamless satellite communication for end-users.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess