EN
  • EN
  • DE

LNBP21D2-TR

Part No LNBP21D2-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONTROL/LNBP SUPPLY 20SOIC / Controller 8V to 15V 20-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8 V ~ 15 V
Number of Outputs 1
Voltage - Output 13V, 18V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 779641-LNBP21D2-TR
Popularity Medium
Supply and Demand Status Limited
Family Name LNBP21
Introduction Date October 28, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LNBP21D2-TR CAD Model

Description

Overview of LNBP21D2-TR

The LNBP21D2-TR is a versatile and high-performance satellite LNB supply and control voltage regulator developed by STMicroelectronics. This integrated circuit is designed to provide a comprehensive solution for satellite set-top box systems and satellite dish installations, ensuring reliable and efficient power management for Low Noise Block downconverters (LNB).

Key Features

  • Flexible Supply Voltage: The device is capable of operating over a wide range of supply voltages, typically from 8V to 15V, making it suitable for use in various system configurations.
  • High-Efficiency Step-Up Converter: It incorporates a step-up (boost) DC-DC converter that ensures a stable output voltage for the LNB, even when the input voltage fluctuates, thus maintaining optimal performance.
  • Integrated DiSEqC Interface: The LNBP21D2-TR supports DiSEqC 2.x communication protocols, allowing for bidirectional communication between the satellite receiver and the LNB, which is essential for advanced satellite system setups.
  • Overcurrent and Overtemperature Protection: The device includes built-in protection features that safeguard the LNB against potential damage from overcurrent and excessive heat, enhancing system reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the LNBP21D2-TR minimizes power consumption, which is critical for reducing overall system energy requirements.
  • Tone Oscillator: An integrated 22 kHz tone oscillator allows for easy switching between different satellite bands, a feature commonly used in universal LNBs.

Applications

The LNBP21D2-TR is ideal for a range of applications within the satellite TV reception ecosystem. It is particularly suited for:

  • Satellite set-top boxes
  • Direct broadcast satellite (DBS) systems
  • Multi-switch installations
  • Universal single or twin LNBs

Package and Availability

STMicroelectronics offers the LNBP21D2-TR in a PowerSSO-24 package, providing a compact footprint that is beneficial for space-constrained applications. The product is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

With its robust feature set and reliable performance, the LNBP21D2-TR from STMicroelectronics represents a smart choice for designers and manufacturers seeking to create advanced, energy-efficient satellite communication systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess