EN
  • EN
  • DE

LNBP21PD

Part No LNBP21PD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description LNBP SUPPLY AND CONTROL IC WITH STEP-UP CONVERTER AND I2C INTERFACE | IC REG CONV SAT 1OUT POWERSO-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Parts Input Voltage (V) 8V ~ 15V
Voltage - Output 13V, 18V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-20
Family Part Number LNBP21
Manufacturer Pack Quantity 310
MSL Level 1 (Unlimited)
Win Source Part Number 1202621-LNBP21PD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBP21PD CAD Model

Description

Introducing the LNBP21PD from STMicroelectronics

The LNBP21PD is a cutting-edge product by STMicroelectronics, designed to cater to the advanced requirements of satellite receiver systems. This highly integrated device is a monolithic vertical power IC that provides a complete solution for LNB supply and control interfaces in digital satellite equipment.

Key Features

  • High Efficiency: The LNBP21PD is engineered for maximum efficiency, ensuring reduced power consumption and heat dissipation, making it an ideal choice for eco-friendly applications.
  • Built-in Protection: It comes equipped with extensive protection features including thermal shutdown, overcurrent, and overvoltage protection, which safeguard the device and the system against potential damage from electrical anomalies.
  • DiSEqC 2.x Compliant: This device is fully compliant with the DiSEqC 2.x standard, allowing for bi-directional communication in multi-satellite systems, providing users with a versatile and future-proof solution.
  • Low Power Standby Mode: The LNBP21PD incorporates a low-power standby mode, which significantly reduces power consumption when the device is not active, contributing to the overall energy efficiency of the system.
  • Adjustable Output Current Limit: It also features an adjustable output current limit, which can be set according to the needs of the specific application, thereby providing a customizable and flexible design approach.

Applications

The LNBP21PD is primarily used in satellite TV receivers and set-top boxes, where it manages the power supply for the Low Noise Block (LNB) downconverters located at the satellite dish. Its robust design and advanced features make it a perfect fit for both residential and commercial satellite systems.

Conclusion

With its advanced features, high efficiency, and compliance with the latest industry standards, the LNBP21PD from STMicroelectronics stands out as a premium choice for designers looking to implement reliable and efficient power management solutions in satellite communication systems. Its integration of protection features and energy-saving capabilities further emphasizes STMicroelectronics' commitment to delivering high-quality and sustainable products.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess