EN
  • EN
  • DE

M24256-BRMW6TP

Part No M24256-BRMW6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description 256Kbit and 128Kbit Serial I2C Bus EEPROM With Three Chip Enable Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 304936-M24256-BRMW6TP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24256-BRMW6TP CAD Model

Description

The M24256-BRMW6TP is a 256-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer, STMicroelectronics. This high-endurance data storage component is designed for a wide array of applications, ranging from sophisticated industrial and automotive systems to consumer electronics that require reliable non-volatile memory storage.

Key Features

  • Memory Size: 256 Kbit (32 Kbytes) of EEPROM
  • Interface: I²C serial interface supports 400 kHz protocol
  • Write Cycle Time: Byte or page write in 5 ms max
  • Write Cycles: High reliability with 1 million write cycles and 40-year data retention
  • Operating Voltage Range: 1.8 V to 5.5 V, catering to a variety of logic levels and power requirements
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Packaging: Available in an 8-pin TSSOP package

Applications

The M24256-BRMW6TP is versatile in its applications due to its robustness and reliability. It is suitable for:

  • Industrial control systems
  • Automotive applications
  • Medical equipment
  • Smart metering
  • Consumer electronics

Advantages

With its large memory size and fast write capabilities, the M24256-BRMW6TP offers a significant advantage for systems that require frequent or rapid updates to stored data. The device's high write endurance ensures longevity and reliability, essential for mission-critical applications. The wide operating voltage range and temperature resilience make this EEPROM a flexible choice for designers, ensuring compatibility with various systems and environments.

Ordering Information

The product is available for order under the part number M24256-BRMW6TP. For detailed specifications, datasheets, and ordering information, visit STMicroelectronics' official website or contact authorized distributors.

You May Also Be Interested in

National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess