EN
  • EN
  • DE

M24512-BWMN6TP

Part No M24512-BWMN6TP
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 304942-M24512-BWMN6TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24512-BWMN6TP CAD Model

Description

The M24512-BWMN6TP is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) module from STMicroelectronics, designed for a wide range of data storage applications where long-term data retention, low power consumption, and efficient data management are essential. This device is part of STMicroelectronics' M24 series of EEPROMs, which are recognized for their high quality and performance.

Key Features

  • Memory Size: The M24512-BWMN6TP offers a substantial storage capacity of 512 Kbit (64 Kbyte), which is ideal for storing configuration settings, calibration data, and small application logs.
  • Interface: It features a two-wire I2C serial interface, supporting both the 100 kHz (standard-mode) and 400 kHz (fast-mode) communication speeds, making it easily integrable with a wide range of microcontrollers and processors.
  • Write Cycle Time: The device boasts a fast write cycle time of 5 ms (max), allowing for efficient data management and quick updates to stored information.
  • Operating Voltage: With an operating voltage range of 2.5 V to 5.5 V, the M24512-BWMN6TP can be powered by a variety of sources, making it suitable for both portable and fixed applications.
  • Temperature Range: It operates across a wide temperature range from -40°C to +85°C, ensuring reliable performance under diverse environmental conditions.
  • Package: The EEPROM comes in an 8-pin TSSOP package, which is known for its compact footprint and suitability for space-constrained applications.

Applications

The M24512-BWMN6TP is versatile and can be used in a multitude of applications, including but not limited to:

  • Industrial and consumer electronics
  • Medical devices
  • Automotive control units
  • Smart meters
  • Telecommunication systems

Quality and Reliability

STMicroelectronics ensures that the M24512-BWMN6TP EEPROM meets stringent quality and reliability standards. The device has been rigorously tested to guarantee performance and durability, providing users with the assurance of a dependable data storage solution.

For further information, technical support, and ordering details, customers are encouraged to visit STMicroelectronics' official website or contact authorized distributors.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $1.0949
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess