EN
  • EN
  • DE

M24C16-FMH6TG

Part No M24C16-FMH6TG
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 16KBIT I2C 5UFDFPN / EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 5-UFDFPN (1.7x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I²C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 5-UFDFN
Supplier Device Package 5-UFDFPN (1.7x1.4)
Base Product Number M24C16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1354650-M24C16-FMH6TG
Ultra Librarian 3D Model Ultra Librarian M24C16-FMH6TG CAD Model

Description

STMicroelectronics M24C16-FMH6TG EEPROM

The M24C16-FMH6TG from STMicroelectronics is a high-performance 16-Kbit serial EEPROM, designed to provide robust storage solutions for a wide array of electronic applications. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device utilizes the standard I2C-bus interface, which ensures compatibility with a vast range of microcontrollers and processors that support this popular communication protocol.

With a memory size of 16 Kbits, the M24C16-FMH6TG is organized as 2,048 x 8 bits, which allows for efficient data management and storage of configuration settings, calibration data, or any small data sets that require frequent updating. The device operates across a voltage range of 2.5V to 5.5V, making it versatile for both low and standard voltage applications. This flexibility in power supply requirements is critical for designers who aim to create energy-efficient products or need to comply with various power supply standards.

One of the key features of the M24C16-FMH6TG is its write cycle time of 5 ms (typical), which allows for rapid data storage and updates. Moreover, the EEPROM is designed to guarantee an endurance of at least one million write cycles and a data retention period of 40 years, ensuring the reliability and longevity of the data stored within the device.

The M24C16-FMH6TG comes in a compact 8-lead MiniMap (MLP8) package, which is not only space-saving but also suitable for automated assembly processes, thereby simplifying the manufacturing and integration of the EEPROM into various electronic systems. The device also includes write control features such as byte and page write (up to 16 bytes), which provide additional flexibility and control over data management.

STMicroelectronics has equipped this EEPROM with a bidirectional data transfer protocol, enhancing the ease of use and efficiency of data communication. Additionally, the device supports a partial array protection feature, allowing users to lock specific blocks of memory to prevent accidental overwrites or modifications.

In summary, the M24C16-FMH6TG EEPROM from STMicroelectronics is a highly reliable and versatile memory solution that caters to the needs of modern electronic designs requiring stable and enduring data storage capabilities.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2621 $51.1095
465+ $0.2151 $100.0215
720+ $0.2084 $150.0480
995+ $0.2017 $200.6915
1,285+ $0.1949 $250.4465
1,720+ $0.1748 $300.6560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess