EN
  • EN
  • DE
  • IT

M24C64-WMW6TP

Part No M24C64-WMW6TP
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+G
Reference case TSSOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 732285-M24C64-WMW6TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C64-WMW6TP CAD Model

Description

Product Overview: M24C64-WMW6TP by STMicroelectronics

The M24C64-WMW6TP is a high-performance 64-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by the renowned semiconductor manufacturer, STMicroelectronics. This product is specifically designed to meet the rigorous demands of advanced data storage applications where low power consumption and fast data access are required.

Key Features

  • Memory Size: The device offers a substantial 64-Kbit storage capacity, which is organized as 8K x 8 bits. This allows for efficient storage of configuration data, calibration information, or small application programs.
  • Interface: It features a two-wire I²C serial interface, supporting the standard mode (100 kHz), fast mode (400 kHz), and fast mode plus (1 MHz), ensuring compatibility with a wide range of microcontrollers and processors.
  • Write Cycle Time: The EEPROM provides a byte and page write cycle time of only 5 ms, facilitating quick data updates and minimal downtime for write operations.
  • Operating Voltage Range: It operates over a wide voltage range from 2.5 V to 5.5 V, making it suitable for applications that run on standard and low-voltage power supplies.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: This model comes in an 8-pin TSSOP package, which is recognized for its compact footprint and suitability for space-constrained applications.

Applications

The M24C64-WMW6TP EEPROM is versatile and can be utilized in a variety of applications, including:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Telecommunication infrastructure

Reliability and Support

STMicroelectronics ensures the highest standards of quality and reliability for the M24C64-WMW6TP, backed by rigorous testing and adherence to strict industry standards. Additionally, ST provides comprehensive technical support and documentation, including datasheets, application notes, and design resources, to facilitate the integration of the EEPROM into various designs.

In summary, the M24C64-WMW6TP from STMicroelectronics represents a reliable and efficient solution for applications requiring robust non-volatile memory storage with a fast I²C interface.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess