EN
  • EN
  • DE

M24C64S-FCU6T/T

Part No M24C64S-FCU6T/T
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 64KBIT I2C 1MHZ 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 650 ns 4-WLCSP
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 4-XFBGA, WLCSP
Case / Package 4-WLCSP
Family Name M24C64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-14913-6, 497-14913-2, 497-14913-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880531-M24C64S-FCU6T/T
Ultra Librarian 3D Model Ultra Librarian M24C64S-FCU6T/T CAD Model

Description

STMicroelectronics M24C64S-FCU6T/T: A High-Performance EEPROM

Introducing the M24C64S-FCU6T/T, a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) component from the reputable manufacturer STMicroelectronics. This product is designed for a wide range of applications that require data storage which can be electrically erased and reprogrammed. The M24C64S-FCU6T/T is a perfect solution for applications in automotive systems, industrial control, medical equipment, and consumer electronics, among others.

The M24C64S-FCU6T/T offers a substantial 64-Kbit memory capacity, allowing for ample data storage for various configurations and user-specific data. It utilizes the standard I2C-bus interface, which is a widely adopted protocol, ensuring compatibility with a multitude of microcontrollers and processors. This interface supports up to 400 kHz communication speeds, enabling rapid data transfer while maintaining low-power consumption.

One of the key features of the M24C64S-FCU6T/T is its robust design that ensures data retention for an extended period, typically over 40 years. It also supports more than one million write/erase cycles, providing the reliability and endurance needed for applications that require frequent data updates.

The device operates within a supply voltage range of 1.8 V to 5.5 V, making it versatile for use in systems with varying power supplies. Additionally, it is available in an ultra-thin 8-pin UFDFPN package, which is highly advantageous for space-constrained applications. The M24C64S-FCU6T/T also features byte and page write modes, further enhancing its flexibility and ease of use.

For safety-critical applications, the M24C64S-FCU6T/T comes with a hardware write control feature. This feature provides an extra layer of protection against inadvertent writes, thereby ensuring the integrity of the data stored in the memory.

In summary, the M24C64S-FCU6T/T from STMicroelectronics is a high-quality, durable, and versatile EEPROM that offers a comprehensive solution for data storage needs. With its large memory capacity, fast data transfer speeds, and long-term reliability, it stands out as an excellent choice for designers and engineers looking to incorporate a dependable memory component into their systems.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,025 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess