EN
  • EN
  • DE

M25P16-VMF6P

Part No M25P16-VMF6P
Manufacturer STMicroelectronics
Catalog Memory
Description NOR Flash Serial-SPI 3V/3.3V 16M-bit 2M x 8 15ns 16-Pin SOIC W Tube / 16 Mbit, Low Voltage, Serial Flash Memory With 5 MHz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Access Time (Max) 15(ns)
Address Bus 1(b)
Boot Type Not Required
Cell Type NOR
Interface Type Serial (SPI)
Mounting Surface Mount
Operating Temp Range -4C to 85C
Package Type SOIC W
Packaging Rail/Tube
Pin Count 16
Program/Erase Volt (Typ) 2.7 to 3.6(V)
Density 16777216(Bit)
Number of Words 2M
Word Size 8(b)
Operating Temperature (Max) 85C
Operating Temperature (Min) -4C
Sync/Async Synchronous
Operating Temperature Classification Industrial
Programmable Yes
Supply Current 8(mA)
Rad Hardened No
Operating Supply Voltage (Typ) 3.3(V)
Operating Supply Voltage (Min) 2.7(V)
Operating Supply Voltage (Max) 3.6(V)
DELETED Compliant
Win Source Part Number 091835-M25P16-VMF6P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name M25P16
Introduction Date December 09, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M25P16-VMF6P CAD Model

Description

M25P16-VMF6P from STMicroelectronics is a memory component commonly considered for embedded systems that need non-volatile code or data storage in a compact design. Devices in this class are often used in industrial controllers, communication hardware, consumer electronics, and board-level designs where reliable firmware storage, boot support, or parameter retention is required. Engineers typically evaluate parts like this when balancing vendor reputation, long-term availability, and compliance needs for new or sustaining designs. As an STMicroelectronics device, it may be relevant for OEM and EMS sourcing programs that prioritize established semiconductor manufacturers. The listed lifecycle status for M25P16-VMF6P is currently information not available, so teams should confirm whether it is active, NRND, or obsolete before locking it into production. RoHS compliance information is also not available in the provided input and should be verified through the official datasheet, manufacturer declarations, or authorized distribution channels before procurement or regulatory submission.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess