EN
  • EN
  • DE

M25P32-VMF6TR

Part No M25P32-VMF6TR
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011+
Reference case SOP-16
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 732288-M25P32-VMF6TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M25P32-VMF6TR CAD Model

Description

STMicroelectronics M25P32-VMF6TR Flash Memory

The M25P32-VMF6TR is a high-performance 32Mb (Megabit) serial Flash memory device, expertly crafted by STMicroelectronics, one of the leading names in the semiconductor industry. This product is designed to meet the rigorous demands of high-speed data storage and retrieval in a wide array of electronic applications.

Constructed with a focus on reliability and efficiency, the M25P32-VMF6TR operates on a 2.7V to 3.6V power supply, making it an energy-conscious choice for modern electronics. It boasts a 75 MHz clock frequency for its Serial Peripheral Interface (SPI), ensuring swift data transfer rates that are essential for performance-critical applications.

One of the standout features of this memory device is its sector erase capability. The M25P32-VMF6TR is organized into 64 sectors, each containing 256 pages, with each page being 256 bytes wide. This organizational structure allows for flexibility in data management, as sectors can be erased and programmed independently, facilitating efficient use of the memory space.

The device is also equipped with byte and page programming features, adding another layer of convenience for developers. It supports Write Protect (WP) pin and Write Disable instructions for hardware and software data protection, ensuring the integrity and security of the data stored within.

With an operating temperature range of -40°C to +85°C, the M25P32-VMF6TR is built to withstand harsh environments, making it suitable for industrial applications. The memory device comes in an 8-pin, ultra-thin profile, small outline package (VFDFPN8), known for its space-saving design, which is particularly beneficial for compact electronic assemblies.

For developers and engineers looking for a reliable and high-speed memory solution, the M25P32-VMF6TR from STMicroelectronics is an excellent choice. Its robust feature set, combined with the quality and support of STMicroelectronics, ensures that this Flash memory device will perform reliably in a variety of challenging applications.

Key Features:

  • 32Mb of memory capacity
  • 2.7V to 3.6V single supply voltage
  • 75 MHz SPI clock frequency
  • Sector erase and page programming
  • Hardware and software data protection
  • Wide operating temperature range (-40°C to +85°C)
  • Space-saving 8-pin VFDFPN8 package

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess