EN
  • EN
  • DE

M2732A-25F1

Part No M2732A-25F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010379-M2732A-25F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M2732A-25F1 CAD Model

Description

The M2732A-25F1 from STMicroelectronics is a high-speed 32 Kbit (4K x 8) UV erasable and electrically programmable read-only memory (EPROM) device. This EPROM is designed to offer both flexibility and reliability to a wide range of applications, from automotive to industrial control systems. With its 25ns access time, it provides efficient performance for both microprocessor and microcontroller based systems.

Key Features

  • Memory Capacity: 32 Kbit (4K x 8), allowing for ample storage space for firmware or application code.
  • Access Time: Fast access time of 25 nanoseconds, enabling quick read operations which is crucial for high-performance systems.
  • Programming Voltage: 12.5V, a standard voltage for programming EPROMs, ensuring compatibility with common EPROM programmers.
  • Single 5V Power Supply: Operates on a single 5V power supply for read operations, making it easy to integrate into existing designs without the need for additional power supplies.
  • UV Erasable: The data stored can be erased by exposure to ultraviolet light, allowing the device to be reused and reprogrammed multiple times.
  • Extended Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
  • Package: Comes in a 24-pin ceramic DIP (Dual In-line Package), which is known for its durability and ease of handling.

Applications

The M2732A-25F1 is ideal for applications that require reliable and long-term storage of code or data that does not change frequently. It is commonly used in:

  • Automotive systems
  • Industrial control systems
  • Boot ROM for computers and microprocessors
  • Telecommunication systems
  • Medical equipment

Quality and Reliability

STMicroelectronics is known for their commitment to quality and the M2732A-25F1 is no exception. It is designed to meet high standards of reliability, ensuring stable performance over its lifetime. The device also complies with various international standards, providing assurance for global applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess