EN
  • EN
  • DE

M27C1001-45F3

Part No M27C1001-45F3
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021855-M27C1001-45F3
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C1001-45F3 CAD Model

Description

STMicroelectronics M27C1001-45F3 EPROM

The M27C1001-45F3 is a high-performance 1Mbit (1,048,576 bits) UV Erasable Programmable Read-Only Memory (EPROM) device from the renowned semiconductor manufacturer, STMicroelectronics. This EPROM operates as a 128K x 8-bit non-volatile memory, which is ideal for applications where reliable and durable data storage is necessary. The device offers a fast access time of 45ns, making it suitable for high-speed microprocessor systems.

With its industry-standard JEDEC approved 32-pin DIP (Dual In-line Package), the M27C1001-45F3 is designed for easy integration into a wide range of electronic circuits. The device is also available in PLCC (Plastic Leaded Chip Carrier) and TSOP (Thin Small Outline Package) packages for surface mount requirements, ensuring flexibility for various PCB designs.

The M27C1001-45F3 provides a single 5V power supply operation, which is a standard voltage for many digital systems, thus simplifying the power design of the overall system. It also features a programmable chip enable and output enable control, which allows for system optimization and prevents bus contention issues.

One of the key features of this EPROM is its UV erasable window, which allows the stored data to be erased by exposing the device to ultraviolet light. This feature enables the device to be reprogrammed and reused multiple times, which is highly beneficial for prototyping, testing, and educational purposes. After erasing, the M27C1001-45F3 can be reprogrammed with a compatible EPROM programmer, providing users with a flexible and cost-effective memory solution.

STMicroelectronics ensures that the M27C1001-45F3 meets the high standards for data retention and reliability. The device has a data retention period of over 10 years and an endurance of at least 1000 erase/write cycles. This robustness makes it an excellent choice for critical applications in the industrial, automotive, and telecommunications sectors where long-term data integrity is paramount.

In summary, the STMicroelectronics M27C1001-45F3 EPROM combines speed, flexibility, and reliability, making it a versatile choice for designers and engineers looking for a dependable memory solution in their digital systems.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess