EN
  • EN
  • DE

M27C2001-70F1

Part No M27C2001-70F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073516-M27C2001-70F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C2001-70F1 CAD Model

Description

STMicroelectronics M27C2001-70F1 EPROM Overview

The M27C2001-70F1 is a high-speed 2 Mbit EPROM (Erasable Programmable Read-Only Memory) produced by STMicroelectronics, a leader in the semiconductor industry. This device offers a storage capacity of 2 megabits (256K bytes) and is designed for applications that require fast and reliable non-volatile memory storage. With its access time of 70ns, it provides excellent performance for a wide range of uses, including embedded systems, automotive electronics, and various industrial applications.

Key Features:

  • Memory Size: 2 Mbit (256Kb x 8)
  • Access Time: 70 nanoseconds
  • Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with most microcontrollers and digital systems.
  • Programming Voltage: 12.75V ± 0.25V
  • CMOS Technology: Utilizes CMOS technology to ensure low power consumption.
  • Package: Packaged in a 32-pin DIP (Dual In-line Package), making it easy to integrate into various circuit boards.
  • Temperature Range: Designed to operate within a temperature range of 0°C to 70°C, suitable for commercial grade applications.
  • Mode Selection: Offers several modes of operation, including read, program, and erase, providing flexibility for different application requirements.

The M27C2001-70F1 also features a transparent lid that allows the user to expose the chip to ultraviolet light to erase the stored data. This function is particularly valuable for development and prototyping, where frequent reprogramming is common. The EPROM's non-volatile memory ensures that data is retained even when the power is turned off, making it an ideal solution for storing firmware, calibration tables, or any other data that requires long-term preservation without the need for a battery backup.

STMicroelectronics provides comprehensive support for the M27C2001-70F1, including detailed datasheets, programming instructions, and application notes. This ensures that designers and engineers can quickly incorporate the EPROM into their designs with minimal hassle and maximum reliability.

In summary, the M27C2001-70F1 from STMicroelectronics is a versatile and reliable EPROM chip, well-suited for applications that demand a combination of speed, density, and non-volatility in their memory solutions.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess