EN
  • EN
  • DE
  • IT

M27C256B-10B6

Part No M27C256B-10B6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 256KBIT 100NS 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Access Time 100ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 020850-M27C256B-10B6
Ultra Librarian 3D Model Ultra Librarian M27C256B-10B6 CAD Model

Description

The M27C256B-10B6 is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This device offers a robust storage solution for applications that require data retention without power and the flexibility to update the stored content. It is particularly well-suited for the storage of firmware, look-up tables, and calibration data in a wide range of embedded systems.

Key Features

  • Memory Size: 256 Kbit (32K x 8)
  • Access Time: 100 ns
  • Single Supply Voltage: 5V ± 10% for read and programming operations
  • Programming Voltage: 12.75V ± 0.25V
  • Programming Time: 50µs/byte
  • Temperature Range: -40°C to +125°C
  • Package: 28-pin CERDIP (Ceramic Dual In-line Package)

The M27C256B-10B6 is designed with an access time of 100 ns, making it one of the faster EPROMs available, suitable for high-performance microprocessor systems. Its programming time of 50µs per byte is efficient for quick updates and iterations during development processes.

The device operates within a wide temperature range, ensuring reliability and stability across various environments. This makes it an excellent choice for industrial and automotive applications where extreme conditions are common. Additionally, the 28-pin CERDIP package ensures a reliable connection to the PCB and provides excellent protection against environmental factors.

STMicroelectronics has a long-standing reputation for quality and reliability, and the M27C256B-10B6 EPROM is no exception. It is a testament to their commitment to providing advanced memory solutions that meet the needs of modern electronic systems.

For designers and engineers looking for a dependable and flexible non-volatile memory option, the M27C256B-10B6 is a component that offers both performance and durability.

You May Also Be Interested in

Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess