EN
  • EN
  • DE

M28C64C15P6

Part No M28C64C15P6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073548-M28C64C15P6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28C64C15P6 CAD Model

Description

The M28C64C-15P6 is a high-speed 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the renowned manufacturer STMicroelectronics. Designed for optimal efficiency and reliability, this EEPROM offers a vast array of features that make it suitable for a wide range of applications in the modern electronic landscape.

With a storage capacity of 64 kilobits, the M28C64C-15P6 allows for the storage of significant amounts of data in a non-volatile format, meaning that the data is retained even when the power is turned off. The "-15P6" suffix in its name indicates a 150 ns access time, which ensures swift data retrieval, making it an excellent choice for applications requiring fast data access and low power consumption.

Key Features:

  • Interface: Parallel, providing straightforward and rapid data management.
  • Access Time: 150 ns, enabling quick read operations.
  • Operating Voltage: 5V, which is compatible with many standard digital systems.
  • Temperature Range: The device operates reliably across a broad temperature range, making it suitable for industrial applications.
  • Endurance: High write cycles, with an endurance of at least 10,000 write/erase cycles per byte, ensuring long-term reliability.
  • Data Retention: Guaranteed data retention of 40 years, providing peace of mind for applications where data integrity over time is crucial.
  • Package: Packaged in a 28-pin plastic DIP, the M28C64C-15P6 is designed for easy integration into a variety of circuit boards.

The M28C64C-15P6 EEPROM is ideal for applications that require data manipulation and storage without the need for a constant power supply. It finds its uses in a myriad of sectors, including but not limited to, automotive, consumer electronics, and industrial control systems. Its robust design and STMicroelectronics' commitment to quality make this EEPROM a dependable choice for designers and engineers looking to incorporate a memory solution with a proven track record of performance and endurance.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess