EN
  • EN
  • DE

M28W320HST70ZA6

Part No M28W320HST70ZA6
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829076-M28W320HST70ZA6
Ultra Librarian 3D Model Ultra Librarian M28W320HST70ZA6 CAD Model

Description

STMicroelectronics M28W320HST70ZA6 Flash Memory

The M28W320HST70ZA6 is a high-speed, 32-megabit (Mb) non-volatile flash memory module from STMicroelectronics, designed to meet the rigorous demands of automotive, industrial, and consumer applications that require fast data access, high reliability, and endurance. This memory device combines performance with the convenience of flash memory's flexibility, allowing for both in-system programming and erasure.

Key Features

  • Memory Capacity: The device offers a substantial storage space of 32Mb, organized as 2M x16, which is ideal for applications that require ample memory for code storage or data logging.
  • High-Speed Access: With an access time of 70ns, the M28W320HST70ZA6 ensures quick data retrieval, which is crucial for performance-critical applications.
  • Temperature Range: This memory chip is designed to operate over an extended temperature range, making it suitable for automotive and industrial environments that encounter extreme conditions.
  • Supply Voltage: It operates at a supply voltage range of 2.7V to 3.6V, which is compatible with most contemporary digital systems and allows for low-power consumption.
  • Programming and Erasure: The flash memory can be electrically erased and programmed in-system using a standard interface, offering flexibility and ease of use for firmware updates and data management.
  • Endurance: STMicroelectronics guarantees an endurance of at least 100,000 program/erase cycles, ensuring long-term reliability for applications where the memory content is frequently updated.
  • Data Retention: Data retention is specified for a minimum of 20 years, providing a stable and reliable storage solution over an extended period.

Applications

The M28W320HST70ZA6 is suitable for a broad range of applications, including:

  • Automotive electronics, such as engine control units and infotainment systems
  • Industrial control systems requiring robust memory solutions
  • Telecommunication infrastructure, where fast access to large code storage is needed
  • Consumer electronics that require high-density, non-volatile memory

STMicroelectronics' commitment to quality and reliability makes the M28W320HST70ZA6 an excellent choice for designers and engineers looking for a dependable flash memory solution that can withstand the test of time and operate under challenging conditions.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5006 $60.0048
19+ $6.1538 $116.9222
30+ $5.9621 $178.8630
41+ $5.7692 $236.5372
52+ $5.5775 $290.0300
70+ $5.0000 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess