EN
  • EN
  • DE

M29F040-70K1

Part No M29F040-70K1
Manufacturer STMicroelectronics
Catalog Memory
Description 32P Plcc 32P Plcc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Mounting SMD (SMT)
Case / Package PLCC
Memory Size 62.5 kB
RoHS Non-Compliant
Win Source Part Number 1006442-M29F040-70K1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F040-70K1 CAD Model

Description

The M29F040-70K1 from STMicroelectronics is a high-speed 4 Mbit (512K x 8) Flash memory device that is designed for a wide range of applications requiring reliable and flexible non-volatile storage. With a 70 ns access time, this Flash memory offers an efficient solution for embedded systems, automotive electronics, personal computers, and other electronic devices where fast and dependable read/write operations are crucial.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Access Time: 70 ns
  • Operating Voltage: 5V ± 10%
  • Programming Voltage: 12V ± 0.5V
  • Temperature Range: -40°C to +85°C
  • Package: 32-pin PLCC (Plastic Leaded Chip Carrier)

The M29F040-70K1 supports byte-by-byte programming, making it highly adaptable for applications that require precise data manipulation and storage. Its erase capability allows for single block or full chip erase, providing flexibility for data management and updating. The device features low power consumption with automatic standby mode, which significantly reduces power usage when the device is not actively being accessed.

Applications

  • Embedded Systems
  • Automotive Electronics
  • Boot Code Storage
  • PC BIOS
  • Firmware Updates
  • Industrial Control Systems

The M29F040-70K1 is designed with a high level of durability and data retention, with a typical data retention period of 20 years and a minimum of 10,000 write/erase cycles. This robustness makes it an excellent choice for mission-critical applications where data integrity is paramount.

In summary, the M29F040-70K1 from STMicroelectronics offers a reliable and efficient Flash memory solution that combines fast access times, flexible programming, and low power consumption. Its wide operating temperature range and robust data retention capabilities make it suitable for a variety of challenging environments and applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess