EN
  • EN
  • DE

M29F040B90P1

Part No M29F040B90P1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Data Bus Width 8 b
Interface Parallel
Max Supply Voltage 5.5 V
Memory Size 512 kB
Memory Type FLASH, NOR
Min Supply Voltage 4.5 V
RoHS Compliant
Win Source Part Number 997211-M29F040B90P1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F040B90P1 CAD Model

Description

STMicroelectronics M29F040B90P1 Flash Memory

The M29F040B90P1 from STMicroelectronics is a high-performance 4 Megabit (4Mb) Flash memory device that provides robust storage solutions for a wide range of applications. This non-volatile memory chip is designed to offer both speed and reliability, making it an ideal choice for embedded systems, automotive electronics, and various industrial applications.

Key Features

  • Memory Size: The M29F040B90P1 offers a generous 4Mb of storage capacity, organized as 512K x 8 bits, which is sufficient for storing boot code, firmware, or other critical data that needs to be preserved across power cycles.
  • Access Time: This Flash memory boasts a fast access time of 90ns, enabling quick read operations that are essential for high-performance computing tasks.
  • Programming Time: It features a convenient programming time, allowing for efficient updates and modifications to the stored data.
  • Single 5V Supply: Operating on a single 5V power supply, the M29F040B90P1 simplifies power management in system designs and helps in reducing the overall power consumption.
  • Operating Temperature Range: The device operates within a temperature range of -40°C to +85°C, ensuring reliable performance even under extreme conditions.
  • Package: It comes in a 32-pin Plastic DIP (PDIP) package, which is well-suited for standard PCB layouts and easy integration into various hardware designs.
  • Program/Erase Cycles: The Flash memory is rated for a minimum of 10,000 program/erase cycles, providing a substantial lifespan for applications that require frequent data updates.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, offering long-term reliability for critical data storage.

Applications

The versatility of the M29F040B90P1 makes it suitable for a broad range of applications, including:

  • Embedded Systems
  • Automotive Control Units
  • Telecommunications Equipment
  • Industrial Control Systems
  • Medical Devices
  • Consumer Electronics

In summary, the M29F040B90P1 Flash memory from STMicroelectronics is a reliable and efficient storage solution that offers the perfect blend of speed, capacity, and durability for sophisticated electronic systems.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess