EN
  • EN
  • DE

M29F400BB90N1T

Part No M29F400BB90N1T
Manufacturer STMicroelectronics
Catalog Flash
Description 4 Mbit 512Kb x8 or 256Kb x16, Boot Block Single Supply Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305404-M29F400BB90N1T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M29F400BB90N1T CAD Model

Description

The M29F400BB90N1T is a high-performance 4 Mbit (4,194,304 bits) NOR Flash memory device manufactured by STMicroelectronics. It is a non-volatile storage solution that offers a fast read speed and reliable data retention, making it suitable for a wide range of applications including embedded systems, automotive electronics, and various industrial devices.

Key Features:

  • Memory Size: The device comes with a memory size of 4 Mbit, organized as either 512 Kbytes of 8 bits or 256 Kwords of 16 bits.
  • Access Time: It boasts a fast access time of 90 ns, allowing for quick data retrieval which is crucial for performance-sensitive applications.
  • Boot Block: The memory array is divided into a Boot Block, two Parameter Blocks, and a Main Block, which facilitates flexible and secure firmware storage and updates.
  • Programming: It supports both in-system programming (ISP) and in-application programming (IAP), enabling users to update the firmware without removing the chip from its application environment.
  • Erasing: The device provides block erase capability, allowing users to erase data in blocks rather than having to wipe the entire chip, thus optimizing memory management and reducing downtime.
  • Supply Voltage: It operates with a supply voltage range of 4.5V to 5.5V, compatible with most 5V systems.
  • Temperature Range: The memory chip is designed to operate over an extended temperature range, making it suitable for use in harsh environments.

Applications:

The M29F400BB90N1T is ideal for applications that require fast and reliable non-volatile memory storage. It is commonly used in:

  • Automotive control systems
  • Boot code storage in embedded systems
  • Telecommunication infrastructure
  • Industrial control systems
  • Consumer electronics

Quality and Reliability:

STMicroelectronics is known for its commitment to quality, and the M29F400BB90N1T is no exception. It has been rigorously tested to ensure high reliability and endurance, providing a trusted solution for critical data storage needs.

You May Also Be Interested in

Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Intel
Contact for details
Lowest to $192.5004

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess